EVO 2900W 5 Channel Full Range, Class A/B Amplifier

Get crystal clear sound with the Sound Storm EVO2900.5 5-Channel Class A/B Full Range Amplifier. This powerful 2-Ohm stable Amplifier features 2900 Watts Max Power with a MOSFET power supply to rock your tunes. Customize the sound with the Variable Low Pass Crossover, Fixed High Pass Crossover and Bass Boost. Maximize your Bass with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. The EVO Series offers visually and sonically stunning Amplifiers built to deliver outstanding performance and immense power for incredible fidelity and flexibility. Shift your music up a gear with the Sound Storm EVO2900.5.

Manufacturer Part Number
EVO2900.5
EAN/UPC
0791489120555,791489120555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range, Class A/B
Channel Configuration|5/4/3/2 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2900 Watts
Peak Power @ 2 ohm|350Watts x4
Bridged Power @ 4 ohm|700Watts x2
RMS Power @ 4 ohm|131Watts x4
5th Ch Peak Power @ 2 ohm|1500 Watts x 1
5th Ch Power @ 4 ohm|750 Watts x 1
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|6 Channel
High Level Inputs|Yes
Low Pass Filter|45Hz to90Hz
High-Pass Filter|FixedHz80Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Input Mode Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|18.7"
Width|10"
Height|2.3"