EVO 1500W Monoblock, Class A/B Amplifier

Enjoy the sonic power of the Sound Storm EVO1500.1 Monoblock Class A/B Amplifier. This 2-Ohm stable Amplifier features 1500 Watts Max Power with a MOSFET power supply to rock your audio system. Customize the sound with Variable Low Pass Crossover and Bass Boost. Crank up the Bass with the Remote Subwoofer Control. The EVO Series offers visually and sonically stunning Amplifiers built to deliver outstanding performance and immense power for incredible fidelity and flexibility. Shift audio gears with the Sound Storm EVO1500.1

Manufacturer Part Number
EVO1500.1
EAN/UPC
0791489120548,791489120548
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1500 Watts
Peak Power @ 2 ohm|1500Watts x1
RMS Power @ 4 ohm|563Watts x1
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|45Hz to90Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|9.688000000000001"
Width|10"
Height|2.3"