Drum Set Premium Reference Drum Microphone Set

DRUMĀ“s FIRST CLASS AID

The Drum Set Premium reference drum microphone set is a hand-selected collection of the highest-quality microphones for touring, live and studio applications. The rugged metal carry case houses a range of the best AKG microphones made for capturing miking drums while simultaneously ensuring safe transportation wherever you go. The Drum Set Premium is hand-selected in Vienna, Austria and contains the following 8 world-class microphones: 1 x D12 VR dynamic bass drum microphone, 1 x C214 matched pair condenser microphones for overheads, 1 x C451 B condenser microphone for Hi Hat, and 4 x D40 dynamic instrument microphones for snare and toms

Manufacturer Part Number
2581Z00140
EAN/UPC
0885038035343,885038035343
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Finish: Black

Gross weight: 4800 g (169 oz)

Net weight: 4200 g (148 oz)

Box dimensions (L x W x H): 40 x 31 x 14 cm (15.7 x 12.2 x 5.5 in)