The MS842eH is a powerful healthcare 2D scanner born ready to streamline point-of-care, inventory management, and pharmaceutical applications. Simple to use and featuring specialized antimicrobial and disinfectant-ready housing, the MS842eh 2D barcode scanner is easy to integrate, allowing professionals to devote more time and resources to what truly matters - the patient.
Note:
Optical & Performance
Receiving Device: EM2037 2D engine
Sensor: CMOS
Resolution: 752x480
Skew Angle: ±50 degrees
Pitch Angle: ±50 degrees
Ambient Light Immunity: 100,000 lux (full sunlight) candles
Reading Distance:
High Density (HD)
-------------------------------------------------------
HD| Near | Far
Code 39, 3.3mil | 45mm | 105mm
Code 39, 5mil | 40mm | 105mm
PDF417, 5mil | 40mm | 90mm
Data Matrix , 6.7mil | 40mm | 60mm
Min. 1D Barcode Density , 3.3mil
Min. 2D Barcode Density , 5mil
-------------------------------------------------------
* dependent on width of bar code
Functionality
Symbologies: 1D - Code128, EAN-13, EAN-8, Code39, UPC-A,UPC-E, Codabar, Interleaved 2 of 5, ISBN, Code93, UCC/EAN-128, GS1 Databar; 2D - PDF417, QR Code (Model 1/2), DataMatrix(ECC200, ECC000, 050, 080,100,140), Aztec, Maxicode
Operation Mode: Trigger Mode, Presentation Mode
Data Formatting: Prefix, Suffix, Code ID, Reformatting Date
Electrical
Operation Voltage: DC 3.3V
Current Consumption: Operation mode: <450mA , Standby mode: <75mA
Mechanical
Dimension: 176 x 74 x 89 mm
Weigh: 5.6 ounces (without cable)
Environmental
ESD Protection: Functional after 8K Contact and 12K Air
Mechanical Shock: 1.8m onto concrete (scanner only)
Operating Temperature: 0°C to 50°C
Storage Temperature: -20°C to 70°C
Relative Humidity: 95% non-condensing
Communication
Communication: USB interface