Introducing the MS250.
Our MS250 contact barcode scanner features a versatile design to meet even more of your data collection needs. The MS250 offers more powerful and flexible performance than your standard entry-level scanner.
Note:
Optical & Performance
Receiving Device: Linear CCD Sensor
Max. Resolution: 3mil (0.076mm) @ PCS90%
Scan Rate: 200 scans/ second ±10%
Printing Contrast Scale: 45%
Sensor: Linear Imager
Ambient Light: 20,000 Lux Max
Scan Angle: Test Conditions - Code 39, 10mil/0.25mm, PCS 90%; Forward & Backward ±10°~30° (±5°); Left & Right ± 60° (±5°)
Width of Field: 80mm
Reading Distance: Up to 90mm @ 20mil, PCS90%, Code39
Functionality
Symbologies: Code 39, Full ASCII Code39, Interleave 2 of 5, Standard 2 of 5, UPC A/E, ISBN, MSI/ Plessy, Codabar, Code 11,EAN8/13, JAN8/13, Code 93, Code 128, EAN128, Code32, GS1 databar Code, Matirx25, China postage, LCD25
Operation Mode: Trigger Mode, Flash Mode
Data Formatting: Prefix, Suffix, Code ID
Configuration Method: Configuration barcodes
Electrical
Operation Voltage: 5VDC
Current Consumption: Operation mode <120mA; Standby mode <20mA
Mechanical
Housing Material: ABS
Switch life: 1 million times
Scanner Dimension: 163.3mm x 79mm x 62.5mm
Scanner Weight: 83g
Environmental
ESD Protection: Functional after 8K Contact and 12K Air
Operating Temperature: 0°C to 50 °C (32 °F to 122 °F )
Storage Temperature: -20 °C to 70 °C (-4 °F to 158 °F )
Relative Humidity: 20% to 95% (Non-condensing)
Mechanical Shock: 1.5m onto concrete (scanner only)
Communication
Communication: USB
Regulation Approvals
Regulatory: CE, FCC, BSMI, VCCI