NetVanta 1131 Redundant /External Power Supply Unit

With growing number of Power-over-Ethernet (PoE) powered edge devices, and the explosion of multi-media traffic and cloud-based apps on the Local Area Network (LAN), having a resilient network infrastructure is essential to your business. The key to having a resilient network is to ensure uninterrupted power.

ADTRAN® addresses this need with the NetVanta® 1131 RPS/EPS unit, which provides redundant power and supplemental power to select NetVanta 1200, 1500 and 1600 Series Ethernet switches.

Hardware

The NetVanta 1131 has three Redundant Power Supply (RPS) outputs and one External Power Supply (EPS) output. The RPS outputs provide backup power for a NetVanta switch’s internal power supply. The EPS output provides 370 watts of backup PoE for PoE redundancy, and can also provide up to 370 watts additional PoE, for select NetVanta switches, for a total of 740 watts of available PoE
budget power.

Manufacturer Part Number
4700531F1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:

Physical Interface

Three RPS connectors

Redundant Power Supply (RPS)

Three RPS ports
12V at 10A
Capable of powering a single switch

Supported Switches

NetVanta 1235P with ActivReach
NetVanta 1534/1534P (2nd Gen)
NetVanta 1544/1544P (2.0 and 2.1 Gen)
NetVanta 1535P with ActivReach
NetVanta 1638/1638P with or without ActivChassis

NetVanta 1131 LED Diagnostics

RPS Status
Off – RPS not connected
Green (solid) – RPS connected, internal supply OK
Red (solid) – RPS connected, internal supply failed

Environment


Operating Temperature: 32° to 122 °F (0° to 50 °C)
Storage Temperature: -4° to 158 °F (-20° to 70 °C)
Relative Humidity: Up to 95%, non-condensing

Physical

Chassis: 0.5U, 19 in. dual mounting tray supports two NetVanta 1131 units

Dimensions:
1.7 in. x 8.5 in. x 13.6 in. (H x W x D) (4.3 cm x 21.6 cm x 34.5 cm)

Weight: 6.0 lbs (2.8 kg)

AC Power: 110–240 VAC, 5.7A, 50/60 Hz

Minimum Requirement

AOS 10.9 and above

Warranty


Limited lifetime warranty

Agency Approvals

FCC Part 15 Class A and UL 1950/CSA
North America EMI/EMC Class A
UL/CUL
International EMI/EMC Class A
CE Mark
C-Tick for Australia
RoHS 6/6

Approved Countries

USA
Guam
United
Puerto
Kingdom
Finland
Denmark
Netherlands
Latvia
Poland
Slovakia
Bulgaria
Malta
Slovenia
Luxembourg
Cyprus
Germany
Ireland
Iceland
Rico
Canada
Italy
Sweden
Belgium
Estonia
Lithuania
Czech
Republic
Romania
Greece
Portugal
Hungary
Austria
Spain
France
Norway
Mexico