Nytro WarpDrive BFH6-1200 Solid State Drive

Accelerate applications with ultra-low latency flash storage on a full height PCIe card, 1.2TB

The Nytro™ WarpDrive© BFH6-1200 application acceleration card is designed to make Web serving, big data, data warehousing, and OLTP applications absolutely fly by adding flash to servers. Enabling high performance, low latency, and a low CPU burden, the Nytro WarpDrive flash accelerator card accelerates applications regardless of the mix of reads and writes. With 1.2TB of on-board NAND flash memory, a single Nytro WarpDrive card can do the job of hundreds of spinning hard disk drives (HDDs) while significantly reducing power, cooling and physical space requirements for a lower TCO. And with a PCIe© host interface, industry standard drivers and small form factor, the Nytro card is flexible and easier to integrate into today’s low profile, high performance system chassis.

The end result: Achieve improved data-intensive application performance simply and efficiently while lowering total cost of ownership.

Manufacturer Part Number
LSI00429
EAN/UPC
0830343003273,830343003273
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Family Type: Nytro WarpDrive

Flash Memory Type: eMLC

Usable Capacity: 1.2TB

Form Factor: Full Height, half-length (MD2)

Host Bus Type: x8 lane PCI Express® 3.0

Read Bandwidth (256K): 2.0GB/s

Write Bandwidth (256K): 1.0GB/s

Read IOPS (8K): 185,000

Write IOPS (8K): 120,000

Average Latency: < 50 microseconds

NAND Petabyte Writes: > 44

Operating Systems: RHEL : 5.5-5.9, 6.0-6.4
CentOS: 5.5-5.9, 6.0-6.4
OEL: 5.5-5.9, 6.0-6.3
SLES: 10 SP4
Debian: 6.0.5
Fedora: 17
Windows: XP, Windows 7, 8, Windows Server: 2003, 2008 R2-SP1, 2012, Windows Vista Solaris 10 (U9 and U10), 11 (x86 & SPARC)
VMware: ESXi 4.1, 4.1U2, 5.0U1, 5.1, ESX 4.1U2, E