HIVE-550 ATX12V & EPS12V Power Supply


Manufacturer Part Number
HIVE-550
EAN/UPC
0898745014570,898745014570
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: HIVE-550S
Series : HIVE
Type : ATX12V v2.31 & EPS12V v2.92
Maximum Power : Continuous 550W@40°C
Fans : 1 x Silent 135mm
PFC : Active
Main Connector : 20+4Pin
+12V Rails : Single
PCI-E Connectors : 4x 6+2-pin
Cable Configuration: Semi-Modular
SLI Support: Yes
Power Good Signal : 100-500ms
Hold-up Time : > 16ms
Efficiency : > 82%, Up to 87%
Input Voltage : 115 - 230 V
Input Frequency Range : 47 - 63 Hz
Input Current : 8A
Output :

  • +3.3V@22A,+5V@22A,+12V@41.25A,
  • -12V@0.3A,+5VSB@2.5A
MTBF : 100k hours at 25°C, max. load, nominal input
Approvals : UL, CUL, CB, CE, FCC, ROHS
Dimension : 5.9 x 3.39 x 6.3 inch (W x H x D)
Weight: 5.5 lbs
Warranty: 3-year One-to-One Replacement

Features

Connectors :

Fixed :

  • 1x 20+4-Pin Main Connector
  • 1x 4+4-Pin ATX12V/EPS12V Connector


Modular :

  • 4x 6+2-Pin PCI-E Connector
  • 4x 4-Pin Peripheral Connector
  • 8x 5-Pin SATA Connector
  • 2x 4-Pin Floppy Connector

Protection:

Over Current Protection: Yes
Over Voltage Protection:Yes
Over Power Protection: Yes
Over Temperature Protection: Yes
Under Voltage Protection: Yes
Short Circuit Protection: Yes