Defender SSD - Encrypted USB3.0 Solid State Drive-480GB

The Defender SSD is a secure, hardware encrypted, super fast USB 3.0 hard drive designed to meet and exceed rigorous government, healthcare and financial industry data security regulations, and protect even the most sensitive data. With AES 256-Bit hardware encryption, remote management, on-board anti-virus and super fast USB 3.0, the Defender SSD is perfect for organizations looking to secure information quickly and easily.  The Defender SSD is easy to use, tamper-proof, and has no moving parts for a quieter, more energy efficient storage drive. It includes the option of secure remote management along with other USB drives anywhere in the world.

Manufacturer Part Number
KDH3B-480SSD
EAN/UPC
0705110111317,705110111317
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: KDH3B SSD Series
Capacities: 256GB, 480GB
External Interface: USB3.0 (Maintains Compatibility with USB 2.0)
Internal Interface: SATA II 3Gbps
Read Speed: 120MB/sec
Write Speed: 100MB/sec

Device Type: Portable Encrypted External Solid State Drive
Encryption Features: 256-bit AES (Hardware Encrypted)
Form Factor: 2.5"
Color: Matte Black
Activity Indicators: 2 LEDs (Power & Access)
Accessories: Carry Pouch
Power Supply: USB - No External Power Required
Cables Included: 1 x micro-USB3.0 male to type A USB3.0 male 1 x micro-USB3.0 male to type A USB3.0 male 1 x USB2.0 male (Y cable)
Warranty: 2 Year on SSD Model
Certifications: FCC, CE, RoHS, WEEE, FIPS 197
OS Compatibility:
- Windows 10
- Windows 8†
- Windows 7
- Windows XP*
- Windows Vista
- Windows Server 2003
- Windows Server 2008
Weight: 1.15 lbs
522 g
Dimensions: 5.5” x 3.4” x 0.79” (LxWxH)
14cm x 8.6cm x 2cm
taa compliance: Yes