The FLEXPOWER FPO150-C8E1 is a single voltage, offline switchmode power supply-battery charger system specifically designed for the access control segment of the lifesafety industry.
The unit is configured in a painted, steel, locking enclosure with tamper switch and integral battery space, and provides one power supply which can
be set to 12 or 24V.
Eight access controlled trigger inputs control eight relay based lock outputs, with each output programmable for fire alarm disconnect, failsafe, failsecure, or dry contact operation.
Complete fault detection and reporting, with programmable fault delays, is provided along with datalogging capability of fault occurrence, battery usage time and power supply status.
Note:
ELECTRICAL RATINGS
Input Voltage: 120 / 230 VAC
Input Power (max): 170 Watts
Output Voltage: 12 or 24 VDC
Output Current: 12 or 6 Amps
Battery Charge Capacity: 80 Ah
Efficiency: 87 %
Output Ripple: 120 mVp-p
Line Regulation: 0.1 ±%
Load Regulation: 2 ±%
BTU Rating: 66 BTU/Hr
Continuous Power Outputs: 1
Switched Power Outputs: 8
Fire Alarm Interface: Yes