Edge 340 Digital Signage Appliance

The Cisco® Edge 340 Digital Media Player (DMP) is a unified content storage, delivery, and media platform. It can be used to deliver highly interactive multimedia experiences to your customers and employees, regardless of your business size or vertical industry, for promotional, educational, and entertainment purposes. The Edge 340 makes it possible to store and deliver your content locally or across many dispersed locations from the cloud to digital signs, kiosks, way-finders, IPTV apps, and other connected devices. Ultimately, the Cisco Edge 340 DMP helps your organization communicate, connect, learn, and engage customers and employees in new ways.

Manufacturer Part Number
CS-E340W-M32-A-K9
EAN/UPC
0882658621581,882658621581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Multimedia

High-Definition Multimedia Interface (HDMI):

●  Support HDMI (up to 1080p @ 60 Hz)

Video graphics array interface (VGA):

●  Support VGA (up to 1080p @ 60 Hz)

Hardware-accelerated video codec:

●  MPEG2

●  MPEG4 Part 2

●  MPEG4 Part 10 (H.264)

●  VC-1 (wmv9)

Software-supported video codec:

●  H.261

●  H.263

●  MPEG1

●  RealMedia

●  MJPEG


Audio codec:

●  MPEG1 Layers 1 and 2, MP3, AAC, AC3, PCM, WAV, WMA, and OggVorbis


Flash:

●  v10 and v11

●  swf and.flv

●  Action Scripts 2 and 3


Media containers:

●  MP4, MKV, MOV, TS, AVI, MPEG/MPG, OGG, WMV, and FLV


Live stream:

●  HTTP, Real-Time Transport Protocol (RTP), User Datagram Protocol (UDP), Real Time Streaming Protocol (RTSP)1, RTP over RTSP, and HTTP Live Stream


Pictures:

●  PNG, JPEG, GIF, BMP, TIFF


Compute and Storage


CPU:

●  1.60 GHz dual-core


Memory:

●  2 GB dual data rate 3 (DDR3) memory


Storage:

●  32 GB built-in SSD

●  One SD slot (multi-level cell [MLC] SD card highly preferred)


Interface

Video:

●  One HDMI (v1.3a)

●  One VGA


Audio:

●  Audio in and output (3.5 mm, jack)


Ethernet uplink:

●  One 10/100/1000Mbps Ethernet


Universal Serial Bus (USB):

●  Four USB2.0 interfaces (Type A)


Wireless:

●  802.11a/b/g/n, dual-band(2.4G and 5G)2, both access-point and client modes, and internal and external antennas with toggle switch, support for simultaneous access for multiple clients (available only on wireless SKU)


Bluetooth:

●  Bluetooth v4.0 (available only on wireless SKU)


RS-232:

●  One (DB-9, male)


Console:

●  One (RJ-45)


Infrared:

●  Built-in receiver

●  One extender interface (3.5mm jack)

●  IR remote (optional, maximum distance is 15 ft [4.57m])


Network Protocol


Protocols supported:

●  TCP and UDP

●  Dynamic Host Configuration Protocol (DHCP)

●  Internet Group Management Protocol Versions 1, 2, and 3 (IGMPv1, v2, and v3)

●  Simple Network Management Protocol Versions 1, 2, and 3 (SNMP v1, v2, and v3)

●  Network Time Protocol (NTP)

●  Cisco Discovery Protocol (CDP) and Link Layer Discovery Protocol (LLDP)

●  Common Internet File System (CIFS)

●  Secure Shell Protocol Version 2 (SSHv2)


Security


VPN:

●  IP Security (IPsec), Layer 2 Tunneling Protocol (L2TP), and Point-to-Point Protocol (PPP) preshared key (PSK)

●  IPsec, L2TP, and PPP Rivest, Shamir, and Adelman (RSA)

●  Point-to-Point Tunneling Protocol (PPTP) and PPP

●  Cisco Easy VPN Hybrid and PSK


Authentication:

●  802.1X authentication appliance


Video Call3


Signaling Protocol:

●  SIP


Bandwidth:

●  Up to 2Mbps


Video standards:

●  H.264


Audio standards:

●  G.722, G.711mu and G.711a


System


Status indicator:

LED indicators to show system status, including:

●  Gigabit Ethernet uplink

●  Wireless (available only on wireless SKU)

●  Bluetooth (available only on wireless SKU)

●  Storage

●  Infrared (IR)


Power button:

●  Press to boot system


Factory-mode button:

●  Press to reboot into factory mode


Power Specifications


Power consumption - PoE/PoE+:

●  11W (on average) actual consumption - PoE power budget 15.4W


Power input - power cube:

●  AC input voltage: 100-240V

●  Line frequency: 50-60Hz


Physical and Environmental Specifications


Dimensions:

●  H x W x D: 244 x 186 x 35 mm (9.6 x 7.3 x 1.4 in.) (without mount)


Shipping dimensions:

●  317.5 x 242.8 x 158.8 mm (12.5 x 9.56 x 6.25 in.)


Net weight:

●  0.912 kg (2.01 lb)


Maximum shipping weight:

●  2.75 kg (6.06 lb) (with mount, power adapter, power cable, remote, IR extender, and Wi-Fi antenna)


Operating environments:

●  Operating temperature: 0 to 50ºC (32ºF to 122ºF)

●  Storage temperature: -25 to 70ºC (-13ºF to 158ºF)

●  Storage altitude: 4573m (14,999 feet)

●  Relative humidity: 10 to 90%, noncondensing (operating or storage)

●  Operating altitude: 0 to 2000m (0 to 6,562 feet)


Stability:

●  Mean time between failure (MTBF): > 100,000 hours


Safety and Compliance


Safety certifications:

●  IEC 60950-1

●  EN 60950-1

●  AS/NZS 60950-1

●  UL 60950-1

●  CAN/CSA-C22.2 No. 60950-1


Electromagnetic emissions certifications:

EMI/EMC

●  CISPR 22

●  EN 55022

●  EN 61000-3-2

●  EN 61000-3-3

●  AS/NZS CISPR 22

●  47 CFR FCC Part 15B

●  ICES-003

●  CISPR 24

●  AS/NZS CISPR 24

●  EN 55024

●  EN 301 489-1

●  EN 301 489-17

Radio

●  EN 300 328

●  EN 301 893

●  AS/NZS 4268

●  47 CFR FCC Part 15C

●  47 CFR FCC Part 15E

●  47 CFR FCC Part 15.247

●  RSP-100

●  RSS-GEN

●  RSS-210

●  RSS-310

●  China regulations

●  G.S.R 45(E)

●  NOM-121-SCT1-2009

●  CNT-Q2.63.01

●  Resolution 506

●  KC Rules

●  EN 300 328

●  IDA TS SRD

RF SAFETY

●  EN 50385

●  FCC OET 65, Suppl. C

●  RSS-102

Bluetooth:

●  BQB

Wi-Fi:

●  802.11a/b/g/n

●  China SRRC Certification

●  FCC


Operating System


OS:

●  Linux with Kernel 3.6