Managed Hardened Fast Ethernet Switch

The SISPM1040-382-LRT is a (10) port managed PoE+ switch with (2) Gigabit speed combo ports. These (2) ports provide the ultimate flexibility by allowing copper or fiber SFP uplink ports and can also be used in a redundant ring for maximum network reliability. The switch has a PoE power budget of 240 Watts, provides up to 30 Watts per port on all ports simultaneously.

Manufacturer Part Number
SISPM1040-382-LRT
EAN/UPC
0648177038121,648177038121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Standards:

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3ad
  • IEEE 802.1D
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1w
  • IEEE 802.1s
  • IEEE 802.1x
  • IEEE 802.1AB
  • IEEE 802.3af
  • IEEE 802.3at
Status LEDs: Power, Ring, Ring Master, Fault, Port Link/Act,Port PoE

Dimensions:
  • Width: 2.93” [74.3 mm]
  • Depth: 4.3” [109.2 mm]
  • Height: 6.06” [153.6 mm]
Power Consumption:
  • 7.68 Watts (without PoE)
  • 250 Watts (full PoE)
Power Input: 50~57 VDC; redundant inputs, 6-PIN Terminal Block

Ingress Protection: IP30

Environment:
  • Operating: -40°C to 75°C
  • Storage: -40°C to 85°C
  • Humidity: 5% to 95% (non-condensing)
  • Altitude: 0 – 10,000 ft.
Weight: 2.6 lbs. [1.2 kg]

Compliance:
  • Safety: EN60950-1
  • FCC Part 15, CISPR22/EN55022 Class A,
  • EN61000-4-2, EN61000-4-3, EN-61000-4-4,
  • EN61000- 4-5, EN61000-4-6, EN61000-4-8,
  • EN61000-4-11, IEC60068-2-32 (Free fall),
  • IEC60068-2-27 (Shock), IEC60068-2-6 (Vibration)
Warranty: Lifetime