MiVoice Conference Phone

Unleash your business potential with enhanced audio conferencing

Mitel® MiVoice™ Conference Phone is the next evolution in audio conferencing phones. Through its innovative design, your business will not only experience high definition audio quality and superior far end voice clarity, but is provided with an easy way to share collaboration sessions with others in the room — all via a single, compact solution. MiVoice Conference Phone is perfect for businesses of any size; it easily addresses the needs of a wide variety of meeting spaces - from the personal office to the Executive Boardroom.

Manufacturer Part Number
50006580
EAN/UPC
0710980718443,710980718443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MiVoice Conference Phone (PN 50006580)

SYSTEM REQUIREMENTS

  • Mitel MiVoice Business, Release 5.0 SP2 (or higher)
  • Mitel MiVoice Office 250, Release 5.1 SP4 (or higher)
  • Mitel MiVoice MX-ONE, Release 5.0 SP5 (or higher)
  • Mitel MiVoice 5000, Release 6.1 (or higher)
  • Clearspan, Release 19 SP1 (or higher)
  • Mitel MiVoice Border Gateway, Release 7.1 (or higher)

POWER

  • IEEE 802.3at Power over Ethernet (Class 4) compliant
  • Optional Gb PoE Adapter, Universal, 90-264 V, 48 VDC 50 – 60 Hz (PN 51301151)

DISPLAY

  • Resolution: 1024 x 600 dpi
  • Size: Seven inches
  • Color, multi-touch back-lit display with adjustable brightness

KEYPAD / FEATURE KEYS

  • Standard 12-key touch-screen keypad (0–9, *, #)
  • Five off-display touch buttons with icons for Home, Menu, Back, Mute, Volume Up / Down

AUDIO FEATURES

  • Beamforming Technology focuses 16-microphone array on active talker
  • Frequency response: 150 Hz to 22 kHz
  • Speaker Volume: Adjustable to 80 dB SPL at 1 meter
  • 12-foot (3.6 m) microphone pickup
  • Full-duplex speakerphone for natural conversation
  • Volume control settings with on-screen display indication
  • Voice activity detection
  • Resistant to GSM Interference from other wireless electronic devices
  • DTMF tone generation
  • Low-delay audio packet transmission
  • Adaptive jitter buffers
  • Packet loss concealment
  • Acoustic echo cancellation
  • Supported codecs: G.711 (A-law and u-law): G.729a, G.722, G.722.1

ROOM SIZE (MAXIMUM)

  • 35 x 35 feet (10.7 x 10.7 m) - larger when two external microphones are utilized

MULTI-PARTY COLLABORATION FEATURES

  • Up to four-party audio conference (one local and three remote)
  • Embedded browser support provides access to Web-based services

PERIPHERAL DEVICE SUPPORT

  • HDMI display
  • HDMI projector / pico projector
  • USB keyboard and mouse (wireless recommended)
  • Two specifically designed Revolabs HD Dual cordless extension microphone solution (tabletop and lapel)

SIP CALL HANDLING FEATURES

  • Make calls
  • Receive calls
  • Advanced built-in, four-party conferencing
  • Call hold / retrieve
  • Speakerphone volume controls
  • Mute
  • Ringing volume controls
  • Configurable dialing plan support
  • Search function
  • One-touch contacts speed dial

TONE PLANS

  • MiVoice Conference Phone can be configured to generate country-specific call progress tones. Tone plans are supported for the following countries or regions: Australia, Canada, France, Germany, Italy, Latin America (Argentina, Chile, Mexico), Netherlands, New Zealand, Portugal, Spain, U.K. and U.S.

OTHER FEATURES

  • SIP resiliency
  • Status bar: network status
  • Settings: brightness, clean mode, advanced settings, date and time, system settings, login /logout, language, keyboard
  • Time and date display / call timer
  • Corporate directory (Active Directory / LDAP) support
  • Multilingual support: English, French (Canadian), Spanish (European), Spanish (Latin American), Dutch, German, Italian, Portuguese (European), Portuguese (Brazilian)
  • Support for QWERTY or AZERTY keyboard styles with built-in keyboard function
  • LED ring with dual-color (blue / red) LEDs (for ringing, mute, idle, alerting and microphone beam indications)

INTERFACES/CONNECTORS

  • Ethernet 10/100/1000 Base-T with PoE (RJ45)
  • HDMI (Type A) connector (HDMI version 1.4a)
  • USB 2.0 (Type A) interface (x2) used for transferring files and accessories support
  • Micro SD card slot for file access
  • External audio input jack 3.5mm TRS (external microphone hardware only)
  • Five one-touch buttons: Home, Menu, Back, Mute, Volume Up / Down
  • Support for USB-connected wireless keyboard and mouse

NETWORK AND PROVISIONING

  • IP address configuration: DHCP and static IP
  • Voice QoS Support: IEEE 802.1p/q tagging (VLAN), Layer 3 TOS and DSCP
  • Network address translation (NAT) support (MiVoice Border Gateway)
  • Backup import / export
  • Status and statistics (debugging settings)
  • Reset to factory default

PROTOCOL SUPPORT

  • SIP

SECURITY

  • Standard SRTP
  • Transport layer security (TLS)
  • Password-protected settings (administrator-only access)
  • IEEE 802.1x

MTBF RATE

  • 40.0 years

MIVOICE CONFERENCE PHONE SHIPS WITH

  • MiVoice Conference Phone
  • 7-foot (2m) CAT5e Ethernet LAN cable
  • 10-foot (3m) HDMI extender cable
  • Installation Guide

WARRANTY

  • One year