HX-24 Widescreen LCD Monitor

A 24” performance-minded display fitted with hard glass protection and advanced SDI inputs that promises to work admirably in security-critical and broadcast environments.

On top of Full HD 1920 x 1080 resolution and LED backlighting, the HX-24 features SDI inputs that make it possible to receive megapixel images directly from HD-SDI devices without signal interruption or video delay. The solid protection of NeoV™ Optical Glass and Anti-Burn-in™ technologies makes it a fitting choice for a full spectrum of professional applications and public places—from banks to hotels and casinos. Durability stands out as a priority for this mission-critical 24/7 apparatus—its metal casing is matched by meticulously selected components to ensure impeccable nonstop operations.

Manufacturer Part Number
HX-24
EAN/UPC
4710739592146,0813086002703,813086002703
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel Type
LED-Backlit TFT LCD (VA Panel)
Panel Size
23.6”
Max. Resolution
FHD 1920 x 1080
Pixel Pitch
0.2715 mm
Brightness
250 cd/m2 (Typical)
Contrast Ratio
3,000 : 1 (Typical)
Viewing Angle (H/V)
178°/178° (Typical)
Display Colour
16.7 M
Response Time (GTG)
5 ms

Frequency (H/V)
H.Freq
24kHz – 83kHz
V.Freq
50Hz – 85Hz

Input
VGA
15-Pin D-Sub
DVI
24-Pin DVI-D
HDMI
HDMI x 1
SDI
BNC x 1
CVBS
BNC x 1

Output
SDI
BNC x 1
CVBS
BNC x 1

Audio
Aduio In
1 x Stereo audio in for PC (audio jack, 3.5ø)
RCA L+R for video
Speaker
2W x 2

SDI Format
3G-SDI (SMPTE 424M)
1080p@50/60fps
HD-SDI (SMPTE 292M)
1080p@24/25/30fps
1080i@50/60fps
720p@24/25/30/50/60fps
SD-SDI (SMPTE 259M)
625i (PAL)/ 525i (NTSC)

SDI Audio
Embedded Audio
Up to 8 channels, 24bit, 48kHz

Power
Power Supply
External
Power Requirements
DC 12V
Consumption
< 27W (On)
< 0.5W (Active Off)
< 0.5W (Off)

Operating Conditions
Temperature
0°C ~ 40°C (32°F~104°F)
Humidity
10%~90% (No condensation)

Storage Conditions
Temperature
-20°C ~ 60°C (-4°F~140°F)
Humidity
5%~95% (No condensation)

Mounting
VESA FPMPMI
Yes (100 x 100mm & 75 x 75mm)

Dimensions
Product (W x H x D)
562 x 397 x 155 mm (22.1” x 15.6” x 6.1”)
Packaging (W x H x D)
676 x 525 x 213 mm (26.6” x 20.7” x 8.4”)

Weight
Product Weight
7.7 kg (17.0 lbs)
Packaging weight
10.4 kg (22.9 lbs)

Regulation Approval
Certifications & Compliance
CB, CE, RoHs, GOST-R, WEEE, REACH

Accessories
Supplied
CD ROM (user manual), power cord, power adaptor, 15-Pin D-Sub cable, audio cable