The updated version of the C1000 S multipurpose small-diaphragm condenser microphone is extremely popular for its versatility. It is suitable for recording and live-sound applications as well as for ENG/EFP and video productions. Its gold sputtered capsule housing makes the microphone extremely rugged against humidity. If no phantom power is available, the C1000 S can be powered by two standard AA batteries for up to 120 hours. More versatile than ever before, the new C1000 S features a bass-cut switch and a switchable -10 dB pad. The polar pattern can quickly be switched from cardioid to hyper-cardioid. Three different frequency settings are adding more clarity to speech and instrument sounds.
Note:
General Specifications
Audio frequency bandwidth: 50 - 20000 Hz
Equivalent noise level: 21 dB-A
Sensitivity: 6 mV/Pa
Signal to Noise: 73 dB-A
Preattenuation Pad: 10 dB
Bass cut filter: 80 Hz
Electrical impedance: 200 Ohms
Recommended load impedance: 2000 Ohms
Polar Patterns: Cardioid, Hypercardioid
Dimensions
Length: 229 mm
Height: 34 mm
Diameter: 34 mm
Net Weight: 320 g
Design
Body: metal
Finish: matte grayish blue
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 3 mA