1.3MP EXIR Bullet Camera

Manufacturer Part Number
DS-2CD2212-I5-12MM
EAN/UPC
0816783015076,816783015076
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: 1/3" Progressive Scan CMOS
Min. Illumination:: 0.01Lux @ (F1.2, AGC ON) ,0 Lux with IR
Shutter time:: 1/3 s to 1/100,000 s
Lens:: 4mm@ F2.0 (6mm, 12mm optional)
Angle of view: 73.1°(4mm), 46°(6mm), 22°(12mm)
Lens Mount:: M12
Day& Night:: IR cut filter with auto switch
Wide Dynamic Range:: Digital WDR
Digital noise reduction:: 3D DNR

Compression Standard
Video Compression:: H.264/MJPEG
Video bit rate:: 32Kbps~12Mbps
Dual Stream:: Yes

Image
Max. Image Resolution:: 1280x960
Frame Rate:: 50 Hz: 25 fps (1280 × 960), 25 fps (1280 x 720), 25 fps (704 x 576), 
25 fps (640 x 480)
60 Hz: 30 fps (1280 × 960), 30 fps (1280 x 720), 30 fps (704 x 576), 
30 fps (640 x 480)
Image Settings:: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: Yes, zone configurable
ROI:: Support

Network
Network Storage:: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: User Authentication, Watermark, IP address filtering, anonymous access, flickerless, heartbeat, video mask
System Compatibility:: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI

Interface
Communication Interface:: 1 RJ45 10M / 100M Ethernet interface

General
Operating Conditions:: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: Max. 7 W (Max. 9 W with IR cut filter on)
Weather Proof:: IP66
IR Range:: Up to 50m
Dimensions:: 105×104.8×263.1mm (4.13” × 4.13” × 10.38”)
Weight:: 950g (2.09 lbs)