TEH1600M 16-Port 10/100 Ethernet Switch

Tenda TEH1600M 16-Port 10/100 Ethernet Switch

The Tenda TEH1600M 16-Port 10/100 Switch is specially engineered to provide simple solution to expand SMB networks and campus networks at the best possible cost. Connect this 16-port switch to a router and add up to fifteen more computers or other Ethernet-based devices such as a printer, Network-Attached Storage (NAS), or Internet camera to increase the functionality of your network. Housed in sturdy metal case, it is ideal for years of dependable use.

Manufacturer Part Number
TEH1600M
EAN/UPC
0885397030102,885397030102
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard&Protocol

IEEE 802.3, IEEE 802.3u, IEEE 802.3x

Port

16*10/100M Base-T Ethernet ports (Auto MDI/MDIX)

Power

Output: 20W

Input Voltage

AC:100~240V
50/60Hz

Forwarding Mode

Store and Forward

Switching Capacity

3.2Gbps

MAC Address Table

4K

Dimension

441mm* 122mm*44mm (L x W x H)

Package Content

TEH1600M
User Manual

Environment

Operating Temperature: 0℃ ~ 40℃
Storage Temperature: -40℃ ~ 70℃
Operating Humidity: 10% ~ 90%RH non-condensing
Storage Humidity: 5% ~ 90%RH non-condensing

Related Products

TEG1224T, TEG1216T TEG1024G TEH1600S

Certification

FCC, CE, RoHS