1m LC Uniboot 10Gb 50/125 OM3 Duplex Multimode PVC Fiber Optic Cable - Aqua

This OM3 Duplex Multimode Fiber Optic Cable is ideal for connecting 10GBase-SR, 10GBase-LRM, SFP+ and QSFP+ transceivers for 10 gigabit network connections. The Uniboot connector allows two fibers to be carried through a single jacket. This reduces the surface area of the cable when compared to standard duplex cables, allowing this cable to facilitate improved airflow within a data center. This cable provides backward compatibility with existing 50/125 equipment and the performance headroom required to support LED and VCSEL laser light sources, and 10 gigabit Ethernet applications in a datacenter or wiring closet.

Manufacturer Part Number
01012
EAN/UPC
0757120010128,757120010128
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :Aqua

Length :1.00 Meter

Jacket Rating :Standard

UPC :757120010128

Warranty :Lifetime

Vendor :C2G

Weight :0.030 LB

Electrical Characteristics:

Fiber Code - T

Performance Option Code - 90

Optical Fiber Type - 50 Multimode

ISO/IEC 11801 Nomenclature - OM3

Wavelength (nm) - 850/1300

Maximum Attenuation (dB/km) - 3.0/1.0

Minimum Over Filled Launch (OFL) - 1500/500 MHz km

Minimum Effective Modal - 4700/- (MHz km)

Serial 1 Gigabit Ethernet Distance (m) - 1000/600

Serial 10 Gigabit Ethernet Distance (m) - 550/-

Physical Characteristics:

Fiber Count - 2

Nominal Weight kg/km (lb/1000ft) - 3.4 (2.3)

Nominal Outside Diameter mm (in) - 2.0 (0.08)

Minimum Bend Radius Loaded cm (in) - 3.0 (1.2)

Minimum Bend Radius Installed cm (in) - 1.0 (0.4)

Maximum Tensile Loads Short-Term N (lbf) - 220 (48)

Maximum Tensile Loads Long-Term N (lbf) - 66 (15)

Storage Temperature - -40°C to 70°C

Installation Temperature - 0°C to 60°C

Oper[ation Temperature - 0°C to 70°C

Approvals - NEC, OFNP, CSA FT-6, ICEA S-83-596