Honeywell's Xenon 1902h healthcare area image scanner is redefining the standard for hand-held scanners. Honeywell’s sixth-generation of area imaging technology features a custom image sensor that is optimized for high-throughput barcode scanning. This easy to use hand-held scanner requires no training as it does not use laser-based scanning and also has a small footprint, making it ideal for healthcare and pharmacy applications. With industry-leading performance and reliability, the Xenon 1902h area imager is well suited for a wide variety of healthcare applications that require the versatility of area-imaging technology plus the freedom of Bluetooth® wireless connectivity.
Note:
Wireless
Radio/Range: 2.4 to 2.5 GHz (ISM Band) Adaptive Frequency Hopping Bluetooth v2.1; Class 2: 10 m (33’) line of sight
Data Rate (Transmission Rate): Up to 1 Mbit/s
Battery: 1800 mAh Li-ion minimum
Number of Scans: Up to 50,000 scans per charge
Expected Hours of Operation: 14 hours
Expected Charge Time: 4.5 hours
Mechanical/Electrical
Dimensions (LxWxH): 104 mm x 71 mm x 160 mm (4.1˝ x 2.8˝ x 6.3˝)
Weight: 214 g (7.5 oz)
Environmental
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Humidity: 0 to 95% relative humidity, non-condensing
Drop: Designed to withstand 50 1.8 m (6´) drops to concrete
Environmental Sealing: IP41
Light Levels: 0 to 100,000 lux (9,290 foot-candles)
Scan Performance
Scan Pattern: Area Image (838 x 640 pixel array)
Motion Tolerance: Up to 610 cm/s (240 in/s) for 13 mil UPC at optimal focus
Scan Angle: Horizontal 41.4°; Vertical 32.2°
Print Contrast: 20% minimum reflectance difference
Pitch, Skew: 45°, 65°
Decode Capabilities: Reads standard 1D, PDF, 2D, Postal and OCR symbologies; *Note - Decode capabilities dependent on kit configuration
Warranty: 3 year factory warranty (Note - battery warranty is 1 year)
Resolution 1D Code 39: 3 mil (0.076 mm)
Resolution 2D Data Matrix: 5 mil (0.127 mm)