3.5-inch Enterprise CoolSpin Hard Drive

The MegaScale DC 4000.B is designed to meet the needs of the scale-out data center where low-power, high-capacity, cost-effective storage is essential. MegaScale DC addresses low application workloads that operate within 180TB per year. Typical low-workload applications include multi-drive replicated environments, disk-to-disk backup and restore snapshots, online archives, big data stores and long-term data retention that benefit from low cost or energy usage.

Manufacturer Part Number
0F22149
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model # / Part #: HMS5C4040BLE641 / 0F22149

Interface: SATA 6Gb/s
Capacity: (GB) 4TB
Sector size (variable, Bytes/sector): 512e
Max Areal Density (Gbits/sq. in.): 443
Form Factor: 3.5-inch

Performance

Data Buffer (MB): 64
Rotational Speed (RPM): CoolSpin
Interface transfer rate (MB/sec, max): 600
Sustained transfer rate (MB/sec, typ.): 110-140

Reliability

Error Rate (non-recoverable, bits read): 1 in 10 ^ 14
MTBF (M hours): 800K
Load/Unload Cycles: 300,000
Availability (hrs/day x days/wk): 24x7
Reliability - Warranty (yrs): 3

Acoustics

Idle (Bels): 2.5

Power

Requirement: +5 VDC (+/-5%) +12VDC (+10%/-8%)
Startup current (A, max): 1.2 (+5V), 1.5 (+12V)
Read/Write (W, avg): 6.2
Performance Idle (W, avg): 4.9
Unload Idle (W): 4.0

Physical size

Z-Height (mm): 26.1
Dimensions (width x depth, mm): 101.6 (+/-0.25) x 147
Weight (g, max): 690

Environmental (operating)

Ambient temperature: 5° to 60° C
Shock (half-sine wave): 70
Vibration (5 to 500 Hz): 0.67 (XYZ)

Environmental (non-operating)

Ambient temperature: -40° to 70° C
Shock (half-sine wave): 300