Honeywell's 8520 extended range laser scanner is built to withstand use in demanding environments where drops are likely. Featuring high performance data capture that ranges from 4 inches (10cm) to 45 feet (14m), the 8520 improves productivity. In a hand-held form factor, the 8520 industrial laser scanner provides easy scanning, even with gloved hands, and uses beepers and bright LED lights to ensure each scan is completed.
Note:
Mechanical
Dimensions (LxWxH): 74 mm x 122 mm x 185 mm (2.9˝ x 4.8˝ x 7.3˝)
Weight: 356 g (12.6 oz)
Electrical
Power Requirements: 4.5 to 14 VDC
Standby Current: 50 mA
Power Sources: Depending on host: host power or external power supply
Light Source: 650 nm visible laser diode
ESD: Conforms to 20 kV air discharge and 8 kV of contact discharge
Environmental
Operating Temperature: -30°C to 50°C (-22°F to 122°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Humidity: 5% to 95% relative humidity, non-condensing
Drop: Designed to withstand 50 6.5´ (2 m) drops to concrete
Environmental Sealing: Sealed to IP65 specifications
Light Levels: Immune to direct exposure of normal office and factory lighting conditions, as well as direct exposure to sunlight; Indoor - 450´ candles/4,840 LUX; Outdoor - 4,000´ candles/43,040 LUX
Scan Performance
Scanner Type: Retrocollective
Scan Speed: 36 scans per second typical
Symbol Contrast: 25% minimum reflectance difference
Roll, Pitch, Skew: ±10°, ±65°, ±60°
Decode Capability: UPC/EAN, UPC/EAN with Supplementals, GS1-128 (formerly UCC/EAN 128), JAN 8 & 13, Code 39, Code 39 Full ASCII, Code 39 Trioptic, Code 128, Code 128 Full ASCII, Codabar (NW7), Interleaved 2 of 5, Discrete 2 of 5, Code 93, MSI, Code 11, Code 32, Bookland EAN, IATA, GS1DataBar (formerly RSS)
Warranty: 3 year factory warranty
Minimum Element Width: 7.5 mil (0.191 mm)
*Performance may be impacted by bar code quality and environmental conditions