Designed for Enterprise Demands
Our enterprise-class SSDs leverage the SATA 6 Gb/s interface to provide outstanding performance for enterprise servers and system storage. Built with our industry-leading SLC and MLC NAND, optimized error-management, and superior data protection features; our enterprise SSDs leverage our NAND design expertise to deliver completely integrated storage solutions
Note:
Capacity : 400GB
Package : 2.5 SSD
Voltage : 5V
Interface : SATA
Write : 310 MB/s
Part Status : Production
MT/s : 6.0 Gb/s
Op Temp : 0C to +70C
Read : 380 MB/s
Product Name : P400m