Enterprise-Focused Solid State Storage
Note:
P400e
Capacity1: 200GB
Interface: SATA 6 Gb/s;
backward-compatible to SATA 3 Gb/s
Sequential read/write: Up to 350/140 MB/s
Random read/write: Up to 50,000/7000 IOPS
Active average power consumption2: 50GB: 2.5W
400GB: Up to 5W
Idle power consumption: 0.95W (MAX)
Operating shock: 1500G/0.5ms
Operating vibration: 5– 500Hz at 3.1G
MTTF: 1.2 million device hours
Endurance: Up to 175TB lifetime data written
Operating temp: Commercial (0˚C to +70˚C)
Form factor: 2.5in
Weight: <100g
1. Unformatted. 1GB = 1 billion bytes. Formatted capacity is less.
2. Data taken at 25°C using a SATA 6 Gb/s interface.
Part: MTFDDAK200MAR-1K1AA
Capacity: 200GB
Size1: 2.5in: 7mm
Voltage: 5V
Sequential Read/Write (MAX): 350/140 MB/s
Random Read/Write (MAX): 50,000/7,000 IOPS
1. Package height in millimeters.