The Ultimate Domination
Built for competitive FPS game play, the XL2720Z takes the explosive thrills of fast-paced gaming to a 27” screen. The stunning monitor is equipped with the latest Motion Blur Reduction technology, Low Blue Light, Gaming-comfort Flicker-free, Gaming Refresh rate Optimization Management (GROM), and Display Pilot feature to deliver agile performance, viewing comfort and convenience all at once – for your victory and entertainment.
Note:
Panel
Screen Size: 27"W
Aspect Ratio: 16:9
Resolution (max.): 1920 x 1080
Pixel Pitch (mm): 0.311
Brightness ( typ.): 300 cd/m²
Native Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 12M:1
Panel Type: TN
Viewing Angle (L/R;U/D) (CR>=10): 170/160
Vertical Refresh Rate: 100/120/144Hz
Response Time(Tr+Tf) typ.: 1ms GTG
Display Colors: 16.7million
Color Gamut: 72%
Audio/Video Inputs/Outputs
Input Connector: D-sub + DVI-DL + HDMIx2 + DP1.2/headphone jack
Dimensions & Weight
CTN Dimensions (HxWxD mm): 486 x 711 x 245
Dimensions(HxWxD mm): 548 x 642 x 273
Dimensions with Wall Mount (HxWxD mm): 485 x 642 x 269
Net Weight (kg): 7.5
Gross Weight (kg): 10.2
Special Features
Low Blue Light: Yes
Motion Blur Reduction: Yes
Senseye®: Senseye 3
Windows® 8 Compatible: Yes
AMA: Yes
HDCP: Yes
Color Temperature: User mode
OSD Language: 17 languages
VESA Wall Mounting: 100 X 100mm
Swivel (left/right): 45°/45°
USB Hub: Donwstreamx3; Upstreamx1
Tilt (down/up): -5°/20°
Height Adjustment (mm): 140mm
Kensington Lock: Yes
Power
Power Supply (90~264 AC): Built-in
Power Consumption (On mode): 27W
Power Consumption (Power saving mode): <0.5W