Creating a 2x2 video wall is simple and cost effective with the Peerless-AVĀ® DS-VWS546-2X2 Floor Stand Video Wall Mount. The single frame design easily clamps to the stand uprights making it ideal for Rental and Staging applications. The universal adaptors accommodate displays measuring 40"-46" and place displays on the same vertical plane. Once the displays are mounted, the built in horizontal adjustment leaves a seamless appearance.
Note:
Minimum to Maximum Screen Size: 40" to 46"
Mounting Pattern: 1733 X 1136mm (68.21 X 44.73")
Weight Capacity: 600lb (272kg)
Color: Black
Finish: Powder Coat
Security Features: Non-Security Hardware
Product Dimensions: 71.54 X 72.33 X 36" (1817 X 1837 X 914mm)
Ship Dimensions: NO-DATA x NO-DATA x NO-DATA" (NO-DATA x NO-DATA x NO-DATAmm)
Shipping Weight: 275lb (125kg)
UPC Code: 735029295945