Note:
Camera
Image Sensor: 1/3'' PICADIS
Signal System: PAL/NTSC
Effective Pixels: 1280 (H) × 960 (V)
Min. Illumination: 0.1 Lux @ (F1.2, AGC ON), 0 Lux with IR 0.3 Lux @ (F2.3, AGC ON), 0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/25,000(1/30,000) s
Lens: 3.6 mm @ F2.3 (2.8mm,6 mm optional) Angle of view: 73.1° (3.6 mm)
Lens Mount: M12
Adjustment Range:: Pan: 0 - 360°, Tilt: 0 - 90°, Rotation: 0 - 360°
Day& Night: IR cut filter with auto switch
Horizontal Resolution: 720TVL
Synchronization: Internal Synchronization
Video Output: 1Vp-p Composite Output (75Ω/BNC)
S/N Ratio: More than 62 dB
General
Operating Conditions: -40 °C - 60 °C (-40 °F - 140 °F) Humidity 90% or less (non-condensing)
Power Supply: 12 V DC±10%
Power Consumption: Max. 1.5 W (Max. 4.5 W with IR cut filter on)
Weather Proof: IP66
IR Range: Approx 10 to 20 meters
Dimension: Φ70×149.5 mm (Φ2.76” ×5.89”)
Weight: 360 g (0.79 lbs)