Handheld POS Terminal

The DT400 series POS Handhelds feature 4.3” touch screens in compact and robust packages for point-of-service/sale applications, inventory management, and field applications. With the high performance processors, and large memory and flash, these POS handhelds enhance performance, energy efficiency, and storage capacity. Emphasizing superior integration and handling, the DT400 series handhelds offer options for embedded POS-centric peripherals, including magnetic stripe and RFID readers, cameras, and powerful barcode scanners.

Manufacturer Part Number
432SC-100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System

CPU: ARM 800MHz
RAM: 512MB
Storage: 4GB Flash
Operating System: Windows Mobile 6.5
Display: 4.3” TFT-LCD with capacitive touch
Display Resolution: 480 x 800
Control Switch and Buttons: 1 power button, 2 trigger buttons
Speaker and Microphone: 1 built-in speaker, 1 mono microphone

Network Interface

WLAN: Built-in IEEE 802.11a/b/g/n WLAN
Bluetooth: Bluetooth 2.1

I/O Ports

USB Port: 1 (mini USB for charging and ActiveSync only)
Audio Jack: 1 (2.5mm stereo headset and microphone jack)
DC-in:  1 via mini USB
Cradle Charging: Interface 2 external power pins
Micro SD Slot: Yes, up to 32GB

Mechanical and Environmental

AC/DC Adapter: Input - 100 – 240V AC; Output - 5V DC, 2A
Battery Pack: Replaceable, rechargeable Li-ion battery 2500mAh, 3.7V
Enclosure: PC+ABS, TPR
Dimensions (H x W x D): 5.5 x 3 x 0.85 in/ 139 x 76 x 21.5 mm
Weight:  0.39 lbs/ 178 g
Water and Dust Resistance: Front Panel - IP54
Drop, Vibration and Shock Resistance: MIL-STD-810G
Regulatory: FCC Class B, CE, C-Tick, RoHS compliant
Temperature: Operation - 0°C – 40°C; Storage: -20°C – 60°C
Humidity: 0% – 90% non-condensing