The TL-BASE Lightweight Dual-Pole Floor Stand Base serves as the base for a variety of floor stand configurations. It can be used with various dual-pole sets, including 60”, 72”, and 84” pole lengths. TL-BASE configurations allow flat-panel displays to be mounted anywhere along the poles using the included PSD-HDCA Adapter, which attaches to the stand in less than a minute with the included tool.
Note:
Shipping Weight: 76.00 lb.| 34.5 kg
Weight Capacity per Mount: 160 lb.| 72.7 kg
Number of Mounts: 1
Total Weight Capacity: 160 lb.| 72.7 kg
Width: 35.50 in.| 902 mm
Height: 8.41 in.| 214 mm
Depth: 29.50 in.| 749 mm
DIM Sizes: 36.00 in. (wide) x 9.50 in. (high) x 43.30 in. (deep) | 914 mm x 241 mm x 1100 mm
UPC: 829973259471