Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Frequency Band and 20-MHz Operating Channels:
A (A Regulatory Domain):
- 2.412 to 2.462 GHz; 11 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.700 GHz, 8 channels (excludes 5.600 to 5.640 GHz)
- 5.745 to 5.825 GHz; 5 channels
C (C Regulatory Domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.745 to 5.825 GHz; 5 channels
E (E Reg Domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.700 GHz, 8 channels
I (I Regulatory Domain):
- 2.412 to 2.472 GHz, 13 channels
- 5.180 to 5.320 GHz; 8 channels
K (K Regulatory Domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.620 GHz, 7 channels
- 5.745 to 5.805 GHz, 4 channels
N (N Regulatory Domain):
- 2.412 to 2.462 GHz; 11 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.745 to 5.825 GHz; 5 channels
P (P Regulatory Domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
S (S Regulatory Domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.745 to 5.825 GHz; 5 channels
T (T Regulatory Domain):
- 2.412 to 2.462 GHz; 11 channels
- 5.280 to 5.320 GHz; 3 channels
- 5.500 to 5.700 GHz, 11 channels
- 5.745 to 5.825 GHz; 5 channels
Antenna Connectors:
- 2.4-GHz: 3 RP-TNC connectors
- 5-GHz: 3 RP-TNC connectors
Interfaces:
- 10/100/1000BASE-T autosensing (RJ-45)
- Management console port (RJ45)
Indicators:
- Status LED indicates operating state, association status, error/warning condition, boot sequence, and maintenance status.
- Ethernet LED indicates activity over the Ethernet, status.
- Radio LED indicates activity over the radio, status.
Modularity:
- Number of radio module slots: 2
- Available radio modules
Dimensions (W x L x H):
- AP (without mounting bracket): 8.12 x 9.52 x 2.35 in. (20.62 x 24.18 x 5.97 cm)
- AP (with mounting bracket): 8.12 x 9.52 x 2.75 in. (20.62 x 24.18 x 6.99 cm)
Weight:
- AP with 2 radios installed: 5.1 lbs (2.31 kg)
- AP chassis: 2.1 lbs (0.95 kg)
- 2.4 GHz radio: 1.5 lbs (0.68 kg)
- 5 GHz radio: 1.5 lbs (0.68 kg)
Environmental:
Nonoperating (storage) temperature: -40 to 185°F (-40 to 85°C)
Operating temperature: -4 to +131°F (-20 to +55°C)
Operating humidity: 10 to 90 percent (noncondensing)
System Memory:
Input Power Requirements:
- AP1250: 36 to 57 VDC
- Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz
Powering Options:
- Cisco Catalyst switch port capable of sourcing 20W or greater
- Cisco AP1250 Power Injector (AIR-PWRINJ4)
- Cisco AP1250 Local Power Supply (AIR-PWR-SPLY1)
- 802.3af switch (AP1250 with single radio only)
Power Draw:
- AP1250 with two RM1252 radio modules installed: 18.5W
- AP1250 with one RM1252 radio module installed: 12.95W
Note: For a 1250 Series Access Point with two radios, 18.5W is the maximum power required at the access point (powered device). When deployed using PoE, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable. This additional power may be as high as 1.5W, bringing the total system power draw (access point + cabling) to 20W. A similar consideration applies for a 1250 Series Access Point with one radio.
Warranty:
Limited Lifetime Hardware Warranty
Compliance:
Standards
Safety:
- UL 60950-1
- CAN/CSA-C22.2 No. 60950-1
- UL 2043
- IEC 60950-1
- EN 60950-1
Radio approvals:
- FCC Part 15.247, 15.407
- RSS-210 (Canada)
- EN 300.328, EN 301.893 (Europe)
- ARIB-STD 33 (Japan)
- ARIB-STD 66 (Japan)
- ARIB-STD T71 (Japan)
- AS/NZS 4268.2003 (Australia and New Zealand)
- EMI and susceptibility (Class B)
- FCC Part 15.107 and 15.109
- ICES-003 (Canada)
- VCCI (Japan)
- EN 301.489-1 and -17 (Europe)
- EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
IEEE Standard
- IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d
Security:
- 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
- 802.1X
- Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
EAP Type(s):
- Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
- EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
- Protected EAP (PEAP) v0 or EAP-MSCHAPv2
- Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
- PEAPv1 or EAP-Generic Token Card (GTC)
- EAP-Subscriber Identity Module (SIM)
Multimedia:
Other:
- FCC Bulletin OET-65C
- RSS-102
Calculated Mean Time Between Failure (MTBF):
380,000 hours