Aironet 1262N Wireless Access Point

Cisco Aironet 1260 Series wireless access points provide reliable and predictable 802.11n wireless coverage for indoor environments. These enterprise-class access points deliver up to nine times the throughput of 802.11a/g networks for rich-media applications. Designed specifically for challenging environments, the 1260 Series supports external antennas and a broad operating-temperature range.

RF Excellence

Building on the Cisco Aironet heritage of RF excellence, the 1260 Series delivers industry-leading performance for secure and reliable wireless connections. Enterprise-class silicon and optimized radios deliver a robust mobility experience using Cisco M-Drive technology, which includes:

  • ClientLink improves reliability and coverage for legacy clients.
  • BandSelect improves 5-GHz client connections in mixed client environments.
  • VideoStream uses multicast to improve rich-media applications.

 

Manufacturer Part Number
AIR-LAP1262NEK9-RF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Band and 20-MHz Operating Channels:

A (A Regulatory Domain):

  • 2.412 to 2.462 GHz; 11 channels
  • 5.180 to 5.320 GHz; 8 channels
  • 5.500 to 5.700 GHz, 8 channels (excludes 5.600 to 5.640 GHz)
  • 5.745 to 5.825 GHz; 5 channels

C (C Regulatory Domain):

  • 2.412 to 2.472 GHz; 13 channels
  • 5.745 to 5.825 GHz; 5 channels

E (E Reg Domain):

  • 2.412 to 2.472 GHz; 13 channels
  • 5.180 to 5.320 GHz; 8 channels
  • 5.500 to 5.700 GHz, 8 channels (excludes 5.600 to 5.640 GHz)

I (I Regulatory Domain):

  • 2.412 to 2.472 GHz, 13 channels
  • 5.180 to 5.320 GHz; 8 channels

K (K Regulatory Domain):

  • 2.412 to 2.472 GHz; 13 channels
  • 5.180 to 5.320 GHz; 8 channels
  • 5.500 to 5.620 GHz, 7 channels
  • 5.745 to 5.805 GHz, 4 channels

N (N Regulatory Domain):

  • 2.412 to 2.462 GHz; 11 channels
  • 5.180 to 5.320 GHz; 8 channels
  • 5.745 to 5.825 GHz; 5 channels

Q (Q Regulatory Domain):

  • 2.412 to 2.472 GHz; 13 channels
  • 5.180 to 5.320 GHz; 8 channels
  • 5.500 to 5.700 GHz; 11 channels

S (S Regulatory Domain):

  • 2.412 to 2.472 GHz; 13 channels
  • 5.180 to 5.320 GHz; 8 channels
  • 5.745 to 5.825 GHz; 5 channels

T (T Regulatory Domain):

  • 2.412 to 2.462 GHz; 11 channels
  • 5.280 to 5.320 GHz; 3 channels
  • 5.500 to 5.700 GHz, 11 channels
  • 5.745 to 5.825 GHz; 5 channels

External Antenna (sold separately):

Cisco offers the industry's broadest selection of 802.11n antennas delivering optimal coverage for a variety of deployment scenarios.

Interfaces:

  • 10/100/1000BASE-T autosensing (RJ-45)
  • Management console port (RJ-45)

Indicators:

  • Status LED indicates boot loader status, association status, operating status, boot loader warnings, and boot loader errors.

Dimensions (W x L x H):

  • Access point (without mounting bracket): 8.7 x 8.7 x 1.84 in. (22.1 x 22.1 x 4.7 cm)
Weight:
  • 2.3 lbs (1.04 kg)

Environmental:

  • Nonoperating (storage) temperature: -40 to 185°F (-40 to 85°C)
  • Operating temperature: -4 to +131°F (-20 to +55°C)

Operating humidity: 10 to 90 percent (noncondensing)

System Memory:
  • 128 MB DRAM
  • 32 MB flash
Input Power Requirements:
  • AP1260: 44 to 57 VDC
  • Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz
Powering Options:
  • 802.3af Ethernet Switch
  • Cisco AP1260 Power Injectors (AIR-PWRINJ4=)
  • Cisco AP1260 Local Power Supply (AIR-PWR-B=)
Power Draw:
  • AP1260: 12.95 W

Note: When deployed using Power over Ethernet (PoE), the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable. This additional power may be as high as 2.45W, bringing the total system power draw (access point + cabling) to 15.4W.

Warranty:

Limited Lifetime Hardware Warranty

Compliance Standards:

Safety:

  • UL 60950-1
  • CAN/CSA-C22.2 No. 60950-1
  • UL 2043
  • IEC 60950-1
  • EN 60950-1

Radio approvals:

  • FCC Part 15.247, 15.407
  • RSS-210 (Canada)
  • EN 300.328, EN 301.893 (Europe)
  • ARIB-STD 33 (Japan)
  • ARIB-STD 66 (Japan)
  • ARIB-STD T71 (Japan)
  • AS/NZS 4268.2003 (Australia and New Zealand)
  • EMI and susceptibility (Class B)
  • FCC Part 15.107 and 15.109
  • ICES-003 (Canada)
  • VCCI (Japan)
  • EN 301.489-1 and -17 (Europe)
  • EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC

IEEE Standard:

  • IEEE 802.11a/b/g, IEEE 802.11n 2.0, IEEE 802.11h, IEEE 802.11d

Security:

  • 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
  • 802.1X
  • Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)

EAP Type(s):

  • Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
  • EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
  • Protected EAP (PEAP) v0 or EAP-MSCHAPv2
  • Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
  • PEAPv1 or EAP-Generic Token Card (GTC)
  • EAP-Subscriber Identity Module (SIM)

Multimedia:

  • Wi-Fi Multimedia (WMM™)

Other:

  • FCC Bulletin OET-65C
  • RSS-102