VNX5300 SAN/NAS Server

The EMC VNX5300 offers high-performing unified storage with unsurpassed simplicity and efficiency, optimized for virtual applications. With the VNX5300, you’ll achieve new levels of data storage performance, protection, compliance, and ease of management.

The VNX Operating Environment system software delivers high-performance capacity optimization. EMC Unisphere is an extensible, unified management platform with an intuitive user interface for managing storage on VNXe, VNX, CLARiiON, Celerra, and EMC RecoverPoint SE systems.

  • Unified: Centralized management makes administration simple. Data efficiency services reduce your capacity requirements up to 50 percent.
  • Optimized: Optimize for virtual applications with VMware and Microsoft Hyper-V integration. You'll triple the speed of virtualized SQL and Oracle database workloads and boot up to 1,000 virtual desktops in fewer than 8 minutes.
  • High Performance: Take advantage of Flash-optimized performance using Flash drives for extendable cache and in the virtual storage pool.

Manufacturer Part Number
VNX53D259010F
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Solution For :
Consolidation  
Databases  
Virtualization  

Product Series : VNX  

Product Type : Storage System  

Solution Size (Users) : 500 to 1,000 users  

List Price Range : Price Not Published  

Max Raw Capacity : 360.0   TB

Protocol :
FC  
FCoE  
NFS  
CIFS  
iSCSI  

Storage Type :
Unified  
SAN  
NAS  

Capacity Optimization :
File-Level Deduplication and Compression  
Block Compression  
Thin Provisioning  

Performance :
FAST VP  
FAST Cache  

Management : EMC Unisphere  

Virtualization Support :
VMware vSphere  
VMware View  
Microsoft Hyper-V  
Citrix XenDesktop  

Drive Type :
Flash  
SAS  
NL-SAS  

Array Enclosure : 3U Disk Processor Enclosure (for 15 x 3.5" or 25 x 2.5" SAS/Flash drives)  

Drive Enclosure :
2.5" SAS, Flash (2U), 25 Drives, 6 Gb/s SAS Controller Interface  
3.5" SAS, NL-SAS, Flash (3U), 15 Drives, 6 Gb/s SAS Controller Interface  

Max SAN Hosts : 2048  

Min/Max Drives : 4/125  

CPU/Memory per SP : Intel Xeon Dual Core 5600/16 GB  

RAID : 0/1/10/3/5/6  

I/O Ports per Array : 8 FC ports and 4 SAS Ports (2 BE SAS Buses)  

Max Block UltraFlex I/O Modules per Array : 4  

Max Total Ports per Array : 24  

2/4/8 Gb/s FC Max Ports per Array : 16  

1 GBASE-T iSCSI Max Total Ports per Array : 8  

10 GbE iSCSI Max Total Ports per Array : 8  

Max FCoE Ports Per Array : 8  

Control Stations : 1 or 2  

Max Supported LUNs : 2048  

Max LUN Size : 16 TB (Virtual Pool LUN)  

Max File System Size : 16 TB  

Number of File X-Blades : 1 or 2  

CPU/Memory per X-Blade : Intel Xeon Dual Core 5600/6 GB  

Supported Operating Systems :
Microsoft Windows  
VMware  
Red Hat  
Novell  
Solaris  
HP-UX  
AIX  
Citrix XenServer  

UltraFlex I/O Expansion Modules for Block :
4-Port 1GBASE-T (copper) iSCSI  
2-Port 10 GbE (optical) iSCSI  
2-Port 10GBASE-T (copper) iSCSI  
2-Port FCoE  
4-Port 8 Gb/s Fibre Channel  
2-Port 10 GbE (Twinax) iSCSI  

UltraFlex I/O Expansion Modules for File :
4-Port 1GBASE-T  
2-Port 1GBASE-T and 2-Port (optical) GbE  
2-Port (optical) 10 GbE  
2-Port (copper) 10GBASE-T  
2-Port 10 GbE Twinax  

Product : VNX Products