VNXe 3300 SAN/NAS Server

Manufacturer Part Number
V311D12AR15PS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VNXe Series: VNXe3300
Max No. Drives: 120
Total Raw Capacity: 240 TB
Storage Type: SAN, Block
CPU/Memory per Array:  
Drive Types: SAS, NL-SAS, Flash (Plan’d)
Protocols: NFS, CIFS
Storage Processors: 2