Outdoor Omni Antenna for 900 MHz WPAN

The Omnidirectional Outdoor Antenna is compatible with only the 900 MHz WPAN module that uses a N-connector and requires a mast-mounted outdoor antenna.

Manufacturer Part Number
ANT-WPAN-OM-OUT-N
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RF Specifications

Specification: Description

Frequency range: 902 to 928 MHz
Nominal gain (dBi:) 5 dBi
Vertical beamwidth :30 degrees
Horizontal beamwidth: 360 degrees
Normal impedance: 50 ohms
Polarization: Vertical, linear
VSWR: 1.5 typical, 2.0 max
Radiation pattern: Omnidirectional

Mechanical Specifications


Specification: Description

Mount style: Adjustable mast or wall mount
Environment: Outdoor
Connector: Type N female
Antenna length: 23.25" (59.1 cm)
Weight: 1.5 lbs (.68 kg)
Temperature range: -40 to 185-degrees F (-40 to 85 degrees C)
Bending moment at rated wind: 4.7 lbf
Equivalent flat plate area: .12 sf
Rated wind: 125 mph
Maximum power: 150 watts