7-Port Charging Station for USB Devices

Set up an external 7 port USB charging station for your tablets, smartphones and other mobile devices. This USB charging station lets you set up an external, multiport dedicated station for charging tablets, smartphones and other mobile devices.

One charger for all of your mobile devices

This station is a standalone device that provides 5 x 1A and 2 x 2A USB charging ports, enabling you to charge multiple devices. The charging station can deliver the fastest possible power output required for each connected device. Note that some devices do not draw the full 1A or 2A of power, which enables more devices to be connected and charging at one time.

The charger also supports USB Battery Charging Specification 1.2, which ensures compatibility with a broad range of mobile devices, including the Apple iPhone and iPad, the Microsoft® Surface™ tablet, the Samsung Galaxy Tab™, Android™ devices and more.

Dedicated Charging

The charge station is an ideal solution for charging your mobile devices during meetings in boardrooms, conference rooms, or lobbies. It gives you and your colleagues vital charging access when it's needed most. Plus, consolidating your USB devices onto a single multiport USB charger offers a more energy-efficient solution and avoids the need for multiple wall outlets or power bars, saving valuable space.



The compact, metal enclosure is extremely durable and offers simple operation using an integrated on/off power button that turns all ports on and off. 

Enjoy mounted or desktop convenience

This hub is the perfect accessory for a laptop or desktop workstation, with a rugged metal housing that can withstand the wear and tear of daily use.

With the included wall-mount bracket, you can attach the hub to a surface such as a desktop or wall, to better suit your needs.



The StarTech.com ST7CU35122 is backed by a 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST7CU35122
EAN/UPC
0065030854658,065030854658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Charge up to 7 devices simultaneously with dedicated charging ports - 5 x 1A, 2 x 2A
  • Save space and wall outlets using a consolidated charging station
  • Supports USB Battery Charging Specification 1.2, including Apple® and Samsung Galaxy™ devices
Warranty Information
Warranty: 2 Years

Hardware

Industry Standards: USB Battery Charging Specification Rev. 1.2
Ports: 7

Connector(s)

Connector Type(s): 7 - USB A (4 pin) Female

Indicators

LED Indicators: 1 - Power

Power

Center Tip Polarity: Positive
Input Current: 1.3 A
Input Voltage: 100 ~ 240 AC
Output Current: 3 A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental

Humidity: 20~80% RH
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: -20°C to 50°C (-4°F to 122°F)

Physical Characteristics

Color: Black
Enclosure Type: Aluminum
Product Height: 0.9 in [24 mm]
Product Length: 4.3 in [110 mm]
Product Weight: 4.5 oz [127 g]
Product Width: 1.8 in [45 mm]

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 15.5 oz [439 g]

What's in the Box
Included in Package:
  • 1 - USB Charging Station
  • 1 - Wall-Mount Bracket (w/ Screws)
  • 4 - Rubber Feet
  • 1 - Universal Power Adapter (NA/EU/UK) or AU in Australia
  • 1 - Instruction Manual