Ideal for home and small-office use, the CT14 DECT 6.0 cordless headset phone offers enhanced sound quality and DECT 6.0 wireless technology for an interference-free wireless range of up to 300 feet. Equipped with everything your busy life and work require, the CT14 includes a convertible headset that can be worn over-the-head or over-the ear, a phonebook for up to 70 entries, a 30-caller ID memory with a simple "save to phonebook" feature, and a convenient charging base.
Note:
Technology: DECT 6.0 (1.9 GHz) single-line analog phone — interference-free
wireless frequency
Range: Up to 300 ft. range from charging base
Extended range: One dial pad can be registered and work
with up to 4 charging bases
Battery life/talk time: Up to 10 hours (up to 8 days standby time)
Headset features: Noise-canceling microphone
Convertible headset can be worn over-the-head or over-the-ear
Dial pad features: Mute, volume and redial functions
30 Caller ID memory with Save to Phonebook feature
Phonebook stores 70 names/numbers
Caller ID and Call Waiting*
Voicemail* message indicator and one-touch voicemail access
7 ring tones
Intercom between 2 dial pads; includes privacy mode
Charging base features built-in headset stand and dial pad locator