W311M Wireless N150 Mini USB Adapter

Tenda W311M Wireless N150 Mini USB Adapter

Compatible with 802.11g/b devices, W311MI is a wireless USB Adapter with WiFi transmission speed 3 times faster than 802.11g devices. This wireless adapter features a sleek compact design that fits into your computer's USB port with minimal protrusion making it ideal for use when traveling or in a crowded workspace The W311MI connects your desktop or notebook computer with an available USB port to your wireless network for Internet access and file sharing. Desktop users can easily add wireless connectivity without having to open the PC case. Laptop users can easily upgrade to the latest 802.11n and get better range. It is ideal for email, web browsing and file sharing in the home.

Manufacturer Part Number
W311M
EAN/UPC
0675816515750,675816515750,6932849409154,0885397090083,885397090083
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard&Protocol

IEEE 802.11b/g/n

Interface

USB 2.0

Antenna

2dBi fixed antenna* 1 (internal PCB)
Frequency: 2.4GHz 

Button

WPS

Dimension

38.4mm×17.2mm×7.9mm

LED

1* Link/Act

Wireless Speed

Up to 150Mbps over 11n

Frequency

2.4GHZ

Channel

1~13

Transmit Power

17dBm (Max)

Operating Mode

Infrastructure, Ad-Hoc

Security

64-/128-bit WEP
WPA-PSK,WPA2-PSK,WPA-PSK/WPA2-PSK
WPS 

Compatible OS

Windows 10(32/64bits),Windows 8.1(32/64bits), Windows 8(32/64bits),Windows 7(32/64bits), Windows Vista(32/64bits) Windows XP(32/64bits), Mac OS X 10.7~10.10, Linux

Other

Connect PSP, WII and NDS to Internet and Xlink Kai

Package Content

W311M
Installation CD 

Temperature

Operating Temperature: 0℃ ~ 45℃
Storage Temperature: -40℃ ~ 70℃ 

Humidity

Operating Humility:10% ~ 90% RH Non-condensing
Storage Humility:3% ~ 90% RH Non-condensing 

Related Products

W311R,W316R W311MI

Certification

CE,FCC,RoHS