W322U Wireless N300 USB Adapter

Tenda W322U Wireless N300 USB Adapter

Compatible with 802.11g/b devices, W322U is a wireless high gain USB Adapter with wireless transmission rate 6 times faster than 802.11g devices. The W322U connects your desktop or notebook computer with an available USB port to your wireless network for Internet access and file sharing. Desktop users can easily add wireless connectivity without having to open the PC case. Laptop users can easily upgrade to the latest 802.11n and get better range. Whether you're surfing the net, using voice over IP, watching streaming video, playing online games, or downloading, the W322U makes an ideal wireless solution.

Manufacturer Part Number
W322U
EAN/UPC
4305399089152,0885397270669,885397270669
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard&Protocol

IEEE 802.11 b/g/n

Interface

USB 2.0

Antenna

2dBi fixed antenna* 2 (internal PCB)
Frequency: 2.4GHz 

Button

WPS

Dimension

62.6mm×20.6mm×10mm (L*W*H)

LED

1* Link/Act

Wireless Speed

Up to 300Mbps over 11n

Frequency

2.4GHz

Channel

1~13

Transmit Power

18dBm (Max)

Operating Mode

Infrastructure Ad-Hoc

Security

64-/128-bit WEP
WPA-PSK, WPA2-PSK, WPA-PSK/WPA2-PSK
WPS 

Compatible OS

Windows 2000, Windows 2003, Windows XP 32-/64-bit, Windows 7 32-/64-bit, Linux 2.2X/2.4X/2.6X, Vista 32-/64-bit, MAC

Other

Connect PSP, WII and NDS to Internet and Xlink Kai

Package Content

W322U
Installation CD 

Temperature

Operating Temperature: 0℃ ~ 45℃
Storage Temperature: -40℃ ~ 70℃ 

Humidity

Operating Humility:10% ~ 90% RH Non-condensing
Storage Humility:3% ~ 90% RH Non-condensing 

Related Products

W308R, W303R W326U

Certification

CE RoHS FCC