Xeon Deca-core E5-2670 v2 2.5GHz FIO Server Processor Upgrade

The Intel® Xeon® processor E5-2600 v2 product family is at the heart of an agile and efficient data center that meets your diverse needs. These engineering marvels are designed to deliver the best combination of performance, energy efficiency, integrated workload optimizations, and cost-effectiveness. Whether you are improving agility through virtualization, running cloud-based services, or running high performance computing applications such as design automation and real-time financial transactions, you’ll be delighted by better-than-ever performance and energy efficiency. New virtualizatyion and security features work together to deliver a more trusted compute environment. You will be able to harness big data and deliver new services with deeper insights, enabled by Intel® Integrated I/O, which helps you to eliminate data bottlenecks across the platform. The Intel® Xeon® processor E5-2600 v2 product family—versatile processors at the heart of today’s data center.

Manufacturer Part Number
709488-L21
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q3'13
Processor Number: E5-2670V2
Intel® Smart Cache: 25 MB
Intel® QPI Speed: 8 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: Intel® AVX
Embedded Options Available: No
Lithography: 22 nm
Scalability: 2S Only
VID Voltage Range: 0.65–1.30V

Performance
# of Cores: 10
# of Threads: 20
Processor Base Frequency: 2.5 GHz
Max Turbo Frequency: 3.3 GHz
TDP: 115 W

Memory Specifications
Max Memory Size (dependent on memory type): 768 GB
Memory Types: DDR3-800/1066/1333/1600/1866
# of Memory Channels: 4
Max Memory Bandwidth: 59.7 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 40

Package Specifications
Max CPU Configuration: 2
TCASE: 82°C
Package Size: 52.5mm x 45mm
Sockets Supported: FCLGA2.011
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: No
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology : No

Intel® Data Protection Technology
AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.