DriveStation USB 3.0 Desktop Hard Drive

Buffalo's DriveStation is an easy to use 1-drive storage and backup solution. It features a sleek, attractive chassis with noise reduction technology and flexible positioning. Simply plug it into a USB device for an easy addition of storage and backup.

  • USB 3.0 offers universal connectivity for PC and Mac computers
  • Schedule automatic backups for PC computers with Buffalo Backup Utility
  • Time Machine support offers scheduled backups for protecting Mac computers
  • Sleek chassis can be positioned vertically or horizontally for efficient use of space

Manufacturer Part Number
HD-LC4.0U3
EAN/UPC
0747464127712,747464127712
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Internal Hard Drives
Number of Drives: 1
Drive Interface: SATA 3 Gbps
Hard Drive Sizes: 2 TB, 3 TB, 4 TB
Total Hard Drive: 2 TB, 3 TB, 4 TB

USB Interface
Standard Compliance : USB 3.0
Connector Type: Type A
Number of Ports: 1
Data Transfer Rate: Max: 5 Gbps (USB 3.0)

Other
Dimensions (W x H x D) : 1.5 x 4.7 x 7.4
Weight lbs: 2.1
Operating Environment: 41-95°
Power consumption (Watts): Max. 18 W
Power Supply: AC 100-240V 50/60 Hz
Client OS Support: Windows® 8 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows® XP, Mac OS® X 10.4 - 10.7*

*Only basic external hard drive funcionality is supported in these operating systems, some included utilities may not work.