eFlow102N16 Power Supply/Charger

eFlow102N16 is a power supply/charger that converts a 120VAC 60Hz input into sixteen (16) fuse protected 12VDC outputs with a total of 10 amps max. The unit includes an unswitched aux. output. It also offers a suite of features that includes fire alarm disconnect, overvoltage protection, and low power disconnect which prevents deep discharge of stand-by batteries.

Manufacturer Part Number
EFLOW102N16
EAN/UPC
0782239952267,782239952267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Fire Alarm Disconnect:
Input:
• 120VAC, 60Hz, 3.5 amp.
• Input fuse: 5A/250V.
• Supervised Fire Alarm disconnect (latching or
non-latching) 10K EOL resistor. Operates on a
normally open (NO) or normally closed (NC) trigger.
Output:
Electrical:
• Sixteen (16) fuse protected outputs.
• Outputs are rated @ 2.5 amp.
• 12VDC @ 10.0 amp supply current.
• Auxiliary power-limited output
rated @ 1 amp (unswitched).
• Overvoltage protection.
• Operating temperature: 0o C to 49o C ambient.
• BTU/Hr.: 61.42 BTU/Hr.
• System AC input VA requirement: 420VA.
Visual Indicators:
Battery Backup: • Green AC Power LED indicates 120VAC present.
• AC input, DC output, and Battery LED indicators.
• Built-in charger for sealed lead acid or gel type batteries.
• Maximum charge current 1.54 amp.
• Automatic switch over to stand-by battery when
AC fails. Transfer to stand-by battery power is
instantaneous with no interruption. Additional Features:
• Short circuit and overload protection.
• Unit is complete with power supply, enclosure,
battery leads and cam lock.
Supervision: • Enclosure Dimensions (H x W x D approx.):
13.5” x 13” x 3.25” (342.9mm x 330.2mm x 82.55mm)
- Accommodates up to two (2) 12VDC/7AH batteries.
• Product weight (approx.): 6.85 lbs. (3.11 kg).
• Shipping weight (approx.): 7.75 lbs. (3.52 kg).
• AC fail supervision (form “C” contacts).
- Notification trigger is selectable for
30 seconds (factory set) or 2 hours.
• Battery fail and presence supervision
(form “C” contacts).
• Low power shutdown. Shuts down DC output terminals
if battery voltage drops below 71-73% (depending on
the power supply). Prevents deep battery discharge.