Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specs
- Input:
- 120VAC, 60Hz, 3.5 amp.
- Input fuse: 5A/250V.
- Output:
- Eight (8) fuse protected power-limited outputs.
- 12VDC or 24VDC selectable output.
- 12VDC or 24VDC @ 4.0 amp supply current.
- Outputs are rated @ 2.5 amp.
- Auxiliary power-limited output rated @ 1 amp (unswitched).
- Over Voltage Protection.
- Battery Backup:
- Built-in charger for sealed lead acid or gel type batteries.
- Maximum charge current 1.54 amp.
- Automatic switch over to stand-by battery when AC fails. Transfer to stand-by battery power is instantaneous with no interruption.
- Supervision:
- AC fail supervision (form "C" contacts).
- - Notification trigger is selectable for 30 seconds (factory set) or 2 hours.
- Battery fail & presence supervision (form "C" contacts).
- Low power shutdown. Shuts down DC output terminals if battery voltage drops below 71-73% for 12V units and 70-75% for 24V units (depending on the power supply). Prevents deep battery discharge.
- Fire Alarm Disconnect:
- Supervised Fire Alarm disconnect (latching or non-latching) 10K EOL resistor. Operates on a normally open (NO) or normally closed (NC) trigger.
- Electrical:
- Operating temperature: 0° C to 49° C ambient.
- BTU/Hr.:
- 12VDC: 24.57 BTU/Hr.
- 24VDC: 49.15 BTU/Hr.
- System AC input VA requirement: 420VA.
- Visual Indicators:
- Green AC Power LED indicates 120VAC present.
- AC input, DC output and Battery LED indicators.
- Additional Features:
- Short circuit and overload protection.
- Unit is complete with power supply, enclosure, battery leads and cam lock.
- Lifetime Warranty