Surface Pro 2 Tablet

Power. Up.

Heart of a laptop. Body of a tablet. Designed for the power user who doesn’t stand still.

Manufacturer Part Number
7SX-00001
EAN/UPC
0885370667073,885370667073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Software:

Windows 8.1 Pro

Exterior:

Dimensions: 10.81 x 6.81 x 0.53 in
Weight: 2 lbs
Casing: VaporMg
Color: Dark Titanium
Physical buttons: Volume, Power

Storage* and Memory:

64/128GB 256/512GB

--------------------------

4GB RAM 8GB RAM

Display:

Screen: 10.6 inch ClearType Full HD Display
Resolution: 1920 x 1080
Aspect Ratio: 16:9 (widescreen)
Touch: 10-point multi-touch
Durable display

CPU and Wireless:

4th generation Intel® Core™ i5 Processor
TPM Chip for enterprise security
Wi-Fi (802.11a/b/g/n)
Bluetooth®4.0 Low Energy technology

Battery Life:

7-15 days idle life
Charges in 2-4 hours with included power supply

Camera, Video, and Audio:

Two 720p HD cameras, front and rear-facing
Microphone
Stereo speakers with Dolby® sound

Ports:

Full-size USB 3.0
microSDXC card reader
Headset jack
Mini DisplayPort**
Cover port

Sensors:

Ambient light sensor
Accelerometer
Gyroscope
Magnetometer

Surface Pro Pen:

Included