Copperhead Desk Mount

The perfect compliment to your toolbox.

A slimmed-down version of the popular Sidewinder, the Copperhead provides great value for money for use in places such as an office, kitchen, or garage environment. Offering excellent horizontal reach, this attractive monitor arm allows smooth positioning with fingertip control.

Durable, with a straight cut, clean design, the Copperhead has found its way into workshops that perform more advanced mechanical work.  The Copperhead compliments any shop, keeping computer monitors readily accessible, above toolboxes and workbenches, while providing quick and easy storage.

 

Manufacturer Part Number
020401-050202001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Joints: Factory pre-tensioned, silky smooth joints
Material: Machined from 60-61 T6 billet aluminum
Vesa: Removable 75/100 interface plate
Capacity: Supports displays up to 8kg (18lbs)
Range: Maximum reach of 407mm (16in)