Custom Projector Interface Bracket for RPA Projector Mounts

Chief offers the SLB in custom and universal interface bracket options for the RPA series of projector mounts.

  • For the 1st generation universal brackets see SLBO
  • For the newly designed 2nd generation universal brackets see SLBU
  • For custom interface brackets see SLBXXX or Chief's MountFinder Pro to determine which model number matches your specific projector.

Manufacturer Part Number
SLB313
EAN/UPC
0841872159256,841872159256
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Notes: TAA compliant
Shipping Weight: 3.00 lbs
Solution Type: Custom