700TVL PTZ Dome Analog Camera

Manufacturer Part Number
DS-2AE5168N-A
EAN/UPC
0816783015052,816783015052
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: : 1/4" SONY CCD
Effective Pixels: : 768(H) X 494(V)
Horizontal Resolution: : Color: 540 TVL, B/W: 600 TVL
Minimum Illumination: : Color: 0.1Lux/(F1.6, AGC ON),
B/W: 0.01Lux/(F1.6, AGC ON)
White Balance: : Auto/Manual/ATW
AGC: : Auto/Manual
S/N Ratio: : >50dB
Day&Night: : IR Cut Filter
Digital Zoom: : 16X
Privacy Masking: : Up to 8 zones, maximum 8 zones on a same image, multiple colors and mosaics optional
Focus Model: : Auto / Semi-automatic / Manual
Shutter Speed: : 1 ~ 1/10,000s
Digital Noise Reduction: : 3D DNR
Wide Dynamic Range: : 128X Digital WDR

Lens

Focal Length: : 3.3~119mm, 36X
Zoom Speed: : Approx. 6s (Optical Wide-Tele)
Angle of View: : 57.1~1.7 degree (Wide-Tele)
Minimum Working Distance: : 10~1000mm (Wide-Tele)
Aperture Range: : F1.4~F3.7

Pan & Tilt

Proportional Zoom: : Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset: : 255
Patrol: : 8 patrols, up to 32 presets per patrol
Pattern: : 4 patterns, with the total recording time not less than 10 minutes
Power-off Memory: : Support
Park Action: : Preset/Patrol/Pattern/Pan scan/Tilt scan/Frame scan/Random scan/Panorama scan/Day/Night
PTZ Position Display: : ON/OFF
Compass: : Support , the north can be set
Scheduled Task: : Preset / Patrol / Pattern / Pan scan / Tilt scan / Random scan / Frame scan / Panorama scan
Pan and Tilt Range: : Pan: 360° endless; Tilt: -5° ~90° (Auto Flip)
Pan and Tilt Speed: : Pan Manual Speed: 0.1° ~250° /s, Pan Preset Speed: 300° /s
Tilt Manual: 0.1° ~150° /s, Tilt Preset Speed: 200° /s

Input/Output

Video Output: : 1.0V[p-p]/75Ω, PAL/NTSC composite, BNC

General

RS-485 Protocols: : HIKVISION, Pelco-P, Pelco-D (addible), self-adaptive
Protection Level: : IP66 standard (outdoor dome)
TVS 4,000V lighting protection, surge protection and voltage transient protection
Dimensions: : Φ220x305mm (Φ8.66"x12.00")(Outdoor)
Weight(approx.): : 5kg (11.02lbs)
Power: : 24VAC
Outdoor dome: Max. 20W/12W (Heater On/Off)
Working Temperature: : Outdoor dome: -30°C ~65°C (-22°F~149°F)
Humidity: : 90% or less
Mount Option (for outdoor models): : Long-arm wall mount: DS-1601ZJ; Corner mount: DS-1633ZJ; Pole Mount: DS1622ZJ; Power box mount: DS-1634ZJ