CSS UCS C220 is an enterprise-class server in a one-rack unit (1-RU) form factor with Intel Xeon E5-2600 series processor family CPUs that deliver significant performance and efficiency. In addition it supports up to four 3.5-inch drives for added density in a compact 1RU package.
Note:
Item
:Specification
Housing
:1-RU, 4 × SAS front-loading drive bays
Motherboard
:Intel E5-2609 2.4 GHz Xeon 4-core CPU, 8 GB DDR3 RAM
RAID Controller
:Embedded RAID 1/5 4 ports SAS/SATA
LEDs
:Power, hard-drive activity, network activity, system overheat/fan fail
Gross weight
:37 lbs. base system with 4 HDD hard-disk drives and 1 adapter
Dimensions
:1.7 x 16.9 x 28.5 in. (4.32 x 43 x 72.4 cm)
Power supply
:1 × 650W power supply
Redundant power supply
:1 × 650W redundant power supply (optional)
Power requirements
(4 HDD with RAID, 1 Adapter)
:• Max Watts: 178
• 90 % Load Watts: 172
• Idle Watts: 119
Operating temperature
:32 to 104°F (0 to 40°C) (operating, sea level, no fan fail, no CPU throttling, turbo mode)
Non-operating temperature
:-40 to 158°F (-40 to 70°C)
Operating humidity
:10 to 90% noncondensing
Non-operating humidity
:5 to 93% noncondensing
Operating altitude
:0 to 10,000 ft (0 to 3000m); maximum ambient temperature decreases by 1°C per 300m)
Non-operating altitude
:0 to 40,000 ft (12,000m)
Cooling BTU/hr
:587 BTU/hour
On-board storage option
:1 TB, 2 TB, or 3 TB SAS hard-disk drive in 2 or 4 drive increments
On-board storage capacity
:• 2 x 1 TB with RAID 1 ~ .9 TB storage available
• 2 x 2 TB with RAID 1 ~ 1.8 TB storage available
• 2 x 3 TB with RAID 1 ~ 2.7 TB storage available
• 4 x 1 TB with RAID 5 ~ 2.7 TB storage available
• 4 x 2 TB with RAID 5 ~ 5.4 TB storage available
• 4 x 3 TB with RAID 5 ~ 8.1 TB storage available
Number of on-board storage repositories
:• 1 for RAID-5 configuration for video surveillance application