The Code Reader™ 1400 (CR1400) is a compact, rugged, barcode reader that features a high performance scan engine, patented dual-field optical platform and intuitive targeting that makes reading 1D and 2D barcodes extremely fast, reliable, and more affordable than ever.
From healthcare to retail to other high-use environments, a disinfectant-ready plastic housing and IP54 rating protects the performance of the CR1400 against harsh chemical cleaning agents, dust and water ingress - even mutiple drops.
Built on a JavaScript platform, the CR1400 can be quickly and easily configured to populate barcoded data into any enterprise solution.
Note:
Physical Characteristics
CR1400 Dimensions: 5.5” H x 2.75” L x 2.0” W (140 mm H x 70 mm L x 50 mm W)
CR1400 Weight: 3.9 oz (110 g)
Color: Light Gray
IP Rating: 54
User Environment
Operating Temperature: -20° to 55° C / -4° to 131° F
Storage Temperature: -30° to 65° C / -22° to 150° F
Humidity: 5% to 95% non-condensing
Data Editing: JavaScript (Additional License Required)
Performance Characteristics
Focal Point: Approximately 100 mm
Sensor: CMOS 1.2 Megapixel (1280 x 960) gray scale
Pitch: ± 60° (from front to back)
Skew: ± 60° from plane parallel to symbol (side-to-side)
Rotational Tolerance: ± 180°
Target Beam: Single, blue targeting bar
Ambient Light Immunity: Sunlight Up to 9,000ft-candles/96,890 lux
Shock: Withstands multiple drops of 6’ (1.8 Meters to concrete)
Power Requirements: Reader @ 5vdc (mA): Typical = less than 450 mA; Idle = less than 80 mA; Sleep = less than 31 mA
Memory Capacity: 128MB Flash ROM, 32MB RAM
Communication Interface: USB 2.0 (Generic HID, HID Keyboard, Virtual Com Port)
Warranty: 5 years