The Code Reader™ 2300 (CR2300) is a reliable, Bluetooth barcode reader designed for use in retail applications—from POS and inventory tracking to mobile coupons and ticketing. Its ease of use and rapid data transmission allow it to securely handle anything that comes its way.
The CR2300 is an ideal match with other Bluetooth-enabled devices powered by iOS, Android and Windows operating systems. The versatile interface between reader and mobile device is seamless, and requires no need for modified or additional software. The CR2300 is also equipped with a robust imaging decode engine that generates omnidirectional barcode reading and high-speed data output. Features like these equate to fewer delays and shorter lines at check-out counters—both of which are key factors in garnering positive customer relations.
Note:
Physical Characteristics
Palm Reader Dimensions: 1.1” H x 5.1” L x 2.0” W (28mm H x 130mm L x 51mm W)
Charging Station Dimensions: 2.4” H x 4.5” L x 3.3” W (60mm H x 115mm L x 83mm W)
Palm Reader Weight: 4.5 oz (128 g)
Battery Weight: 1.7 oz (48 g)
Charging Station with Embedded Modem Weight: 5.4 oz (153 g)
Charging Station without Embedded Modem Weight: 4.9 oz (139 g)
IP Rating: 43
User Environment
Operating Temperature: -20° to 55° C / -4° to 131° F
Storage Temperature: -30° to 65° C / -22° to 150° F
Humidity: 5% to 95% non-condensing
Field Selection: Wide Field
Data Editing: JavaScript (Additional License Required) / CodeXML® Rules
Performance Characteristics
Field of View: Wide Field: 50° horizontal by 33.5° vertical
Focal Point: Approximately 100 mm
Sensor: CMOS gray scale
Optical Resolution: Wide Field: 960 x 640
Pitch: ± 60° (from front to back)
Skew: ± 60° from plane parallel to symbol (side-to-side)
Rotational Tolerance: ± 180°
Target Beam: Single, blue targeting bar
Ambient Light Immunity: Sunlight - Up to 9,000ft-candles/96,890 lux
Shock: Withstands multiple drops of 6’ (1.8 Meters) to concrete
Power Requirements: Reader @ 4.2vdc (mA) - Typical and Peak = 362 mA; Idle = 80 mA; Sleep = 20 mA; Charging Station with Embedded CodeXML® Modem @ 5vdc (mA) - USB max charge rate = 555 mA; USB trickle charge rate = 165 mA; Charging Station with External CodeXML® M3 Modem @ 5vdc (mA) - USB max charge rate = 514 mA; USB trickle charge rate = 125 mA
Number of Scans: Up to 50,000 scans per charge
Memory Capacity: 128MB Flash ROM, 32MB RAM
Communication Interfaces Operational Modes: Bluetooth (Class II)
Warranty: 1 Year