Code Reader 4405

Cost-effectively and quickly convert your iPhone® into a mobile barcode reading solution.

Consolidating technologies into one, user-friendly device has perhaps never been more in demand among mobile-driven applications, and the CR4405 sled is leading the way.

Ideal for fast-paced environments such as healthcare and retail, its sleek, ergonomic design features advanced imaging technology for increased productivity and mobile workflow efficiency.

Designed to protect your investment.
The CR4405 iPhone® 5/5s barcode reading sled is the only one that features replaceable, rechargeable battery cartridges. This makes changing depleted batteries quick and easy, and avoiding workflow interruptions even easier. Its durable, IP54-rated housing withstands harsh environments, and consists of disinfectant ready plastics that stand up to frequent cleaning with rigorous chemicals. The CR4405 delivers superior performance on all 1D, 2D and stacked barcode symbologies, and it includes a software development kit to
tailor scanner applications.

For speed, efficiency and versatility, the CR4405 sled for iPhone® 5/5s steps up as the ultimate solution to multiple challenges

Manufacturer Part Number
CR4405-PKC1A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics
CR4405 Dimensions
6.25” L x 2.8” W x 1.25” D (156 mm L x 75 mm W x 30 mm D)
CR4405 Weight (with battery and phone)
12.0 oz (300.0g)
Charging Station Dimensions
4.6” L x 4.5” W x 2.7” H (117 mm L x 114 mm W x 69 mm H)
Charging Station Weight
5.3 oz (150.0g)

User Environment
Operating Temperature
-20° to 55° C / -4° to 131° F
Storage Temperature
-30° to 65° C / -22° to 150° F
Humidity
5% to 95% non-condensing
Decode Capability
1D: Codabar, Code 11, Code 32, Code 39, Code 93, Code 128, IATA 2 of 5, Interleaved 2 of 5, GS1 DataBar (RSS), Hong Kong 2 of 5, Matrix 2 of 5, MSI Plessey, NEC 2 of 5, Pharmacode, Plessey, Straight 2 of 5, Telepen, Trioptic, UPC/EAN/JAN
Stacked 1D: Codablock F, MicroPDF, PDF417, GS1 Composite (CC-A/CC-B/CC-C)
2D: Aztec Code, Data Matrix, Han Xin, MaxiCode, Micro QR, QR Code
Proprietary 2D: GoCode® (Additional License Required)
Postal Codes: Australian Post, Intelligent Mail, Japan Post, KIX Code, Korea Post, Planet, Postnet, UK Royal Mail, UPU ID-tags
Image Output Options
Formats: JPEG or PGM
Field Selection
High Density or Wide Field
Time Stamp
Interval Logging
Data Editing
JavaScript (Additional License Required) / CodeXML® Rules

Performance Characteristics
Field of View
High Density Field: 30° horizontal by 20° vertical Wide Field: 50° horizontal by 33.5° vertical
Focal Point
Approximately 100 mm
Sensor
CMOS 1.2 Megapixel (1280 x 960) gray scale
Optical Resolution
High Density Field: 960 x 640 Wide Field: 960 x 640
Pitch
± 60° (from front to back)
Skew
± 60° from plane parallel to symbol (side-to-side)
Rotational Tolerance
± 180°
Print Contrast
25% (1D symbologies) or 35% (2D symbologies) absolute dark/light reflectance differential, measured at 650 nm
Target Beam
Single, blue targeting bar
Ambient Light Immunity
Sunlight: Up to 9,000ft-candles/96,890 lux
Shock
Without phone withstands multiple drops of 6’ (1.8 Meters) to concrete With phone withstands multiple drops of 4’ (1.22 meters) to concrete
Memory Capacity
128MB Flash ROM, 32MB RAM
Battery Capacity (without phone)
2,000 mAh
Communication Interfaces
USB
Operational Modes
iPhone App Mode, iPhone Keyboard Mode
Warranty
1 Year; extended service plan available

Accessories

  •  Lithium-Ion Battery
  •  Single and quad-bay charging stations