Code Reader CR2300 Handheld Barcode Scanner

The Code Reader™ 2300 (CR2300) is a reliable, Bluetooth barcode reader designed for use in retail applications—from POS and inventory tracking to mobile coupons and ticketing. Its ease of use and rapid data transmission allow it to securely handle anything that comes its way.

The CR2300 is an ideal match with other Bluetooth-enabled devices powered by iOS, Android and Windows operating systems. The versatile interface between reader and mobile device is seamless, and requires no need for modified or additional software. The CR2300 is also equipped with a robust imaging decode engine that generates omnidirectional barcode reading and high-speed data output. Features like these equate to fewer delays and shorter lines at check-out counters—both of which are key factors in garnering positive customer relations.

Manufacturer Part Number
CR2321-PKCYU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics

Palm Reader Dimensions:
1.1” H x 5.1” L x 2.0” W (28mm H x 130mm L x 51mm W)
Charging Station Dimensions:
2.4” H x 4.5” L x 3.3” W (60mm H x 115mm L x 83mm W)
Palm Reader Weight:
4.5 oz (128 g)
Battery Weight:
1.7 oz (48 g)
Charging Station with Embedded Modem Weight:
5.4 oz (153 g)
Charging Station without Embedded Modem Weight:
4.9 oz (139 g)
IP Rating:
43

User Environment

Operating Temperature:
-20° to 55° C / -4° to 131° F
Storage Temperature:
-30° to 65° C / -22° to 150° F
Humidity:
5% to 95% non-condensing
Field Selection:
Wide Field
Data Editing:
JavaScript (Additional License Required) / CodeXML® Rules

Performance Characteristics

Field of View:
Wide Field: 50° horizontal by 33.5° vertical
Focal Point:
Approximately 100 mm
Sensor:
CMOS gray scale
Optical Resolution:
Wide Field: 960 x 640
Pitch:
± 60° (from front to back)
Skew:
± 60° from plane parallel to symbol (side-to-side)
Rotational Tolerance:
± 180°
Target Beam:
Single, blue targeting bar
Ambient Light Immunity:
Sunlight - Up to 9,000ft-candles/96,890 lux
Shock:
Withstands multiple drops of 6’ (1.8 Meters) to concrete
Power Requirements:
Reader @ 4.2vdc (mA) - Typical and Peak = 362 mA; Idle = 80 mA; Sleep = 20 mA; Charging Station with Embedded CodeXML® Modem @ 5vdc (mA) - USB max charge rate = 555 mA; USB trickle charge rate = 165 mA; Charging Station with External CodeXML® M3 Modem @ 5vdc (mA) - USB max charge rate = 514 mA; USB trickle charge rate = 125 mA
Number of Scans:
Up to 50,000 scans per charge
Memory Capacity:
128MB Flash ROM, 32MB RAM
Communication Interfaces Operational Modes: Bluetooth (Class II)
Warranty:
1 Year